EN
  • EN
  • DE

TG29-1205NX

Part No TG29-1205NX
Manufacturer Halo Electronics Inc
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Halo Electronics Inc
Win Source Part Number 365140-TG29-1205NX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TG29-1205NX CAD Model

Description

The Halo Electronics Inc TG29-1205NX is a robust and efficient transformer primarily designed for isolated power conversion in a variety of electronic applications. It delivers stable power output while providing crucial galvanic isolation, safeguarding both the equipment and the user. Its compact design and high performance make it an excellent choice for modern electronic designs.

Applications

  • Isolated Power Supplies: Used in creating isolated power supplies for sensitive electronic equipment.
  • Industrial Automation: Providing reliable power conversion for control systems, sensors, and actuators.
  • Medical Devices: Ensuring patient safety by providing isolated power to medical equipment.
  • Telecommunications: Powering network interfaces and communication devices with enhanced isolation.
  • Renewable Energy Systems: Optimizing power conversion in solar inverters and wind turbine control systems.

Features

  • High Isolation Voltage: Ensures electrical isolation between the primary and secondary circuits, preventing ground loops and enhancing safety.
  • Low Profile Design: Allows for easy integration into compact electronic devices and systems.
  • Wide Input Voltage Range: Accommodates various input voltage levels, providing flexibility in different power environments.
  • High Efficiency: Minimizes power losses during energy conversion, contributing to energy savings and reduced heat generation.
  • RoHS Compliance: Meets environmental standards by being free from hazardous substances.
  • Operating Frequency Range: Designed to operate efficiently within a specific frequency range, optimizing performance.

Benefits

  • Enhanced Safety: High isolation protects against electrical shock and equipment damage.
  • Compact Integration: Low profile design facilitates use in space-constrained applications.
  • Versatile Power Input: Wide input voltage range allows for use with diverse power sources.
  • Energy Savings: High efficiency reduces power consumption and overall operating costs.
  • Environmental Responsibility: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The TG29-1205NX typically uses a ferrite core material known for its high permeability and low core losses. This core material is crucial for achieving high efficiency and stable performance. The transformer is designed to meet various international safety standards, ensuring it can be used in a wide range of applications worldwide.

The key electrical specifications of the TG29-1205NX include primary and secondary inductance, leakage inductance, DC resistance, and turns ratio. These parameters are carefully optimized to meet the specific requirements of the target applications. Furthermore, the transformer is often available in different mounting configurations, such as through-hole or surface-mount, to cater to different manufacturing processes.

When selecting the TG29-1205NX, it's essential to consider the specific voltage and current requirements of the application. This ensures that the transformer operates within its safe operating area and provides the desired power conversion characteristics reliably over time.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Texas Instruments
Lowest to $5.6324
Kemet
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess