EN
  • EN
  • DE

TG110-S453NXRL

Part No TG110-S453NXRL
Manufacturer Halo Electronics Inc
Catalog Barrel - Audio Connectors
Description TG110 Series Quatra 10/100BASE-TX Ethernet Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
DC Resistance (DCR) 900 mΩ
Depth 15.88 mm
Height 5.84 mm
Isolation Voltage 1.5 kV
Lead/Base Style Gull Wing
Lead Free Contains Lead
Length 27.94 mm
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Pins 40
Return Loss -10 dB
RoHS Compliant
Shielding Shielded
Width 12.19 mm
Win Source Part Number 1006897-TG110-S453NXRL
Categories Barrel - Audio Connectors
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TG110-S453NXRL CAD Model

Description

The 1006897-TG110-S453NXRL electronic component is a shielded SMD/SMT termination barrel-audio connector manufactured by Halo Electronics Inc.

  • Length: 27.94 mm
  • Width: 12.19 mm
  • Height: 5.84 mm
  • Pins: 40
  • Isolation Voltage: 1.5 kV
  • DC Resistance (DCR): 900 mΩ
  • Inductance: 19 µH
  • RoHS: Compliant
  • Lead-Free: Yes

You May Also Be Interested in

Neutrik
NF2D-2 Fiber Optic Connectors
Need more? Email Us
Amphenol
RCA SERIES FEMALE CABLE SAT/RD
Need more? Email Us
Neutrik
NP3TT-P-AU-R Fiber Optic Connect
Need more? Email Us
970
Keystone Electronics
CONN RCA JACK MONO 3.2MM R/A
Need more? Email Us
Schurter Inc.
CONN PLUG STEREO 3.5MM 3COND
Need more? Email Us
Neutrik
NCJ5FI-V Fiber Optic Connectors
Need more? Email Us
Kycon, Inc.
CONN JACK STEREO 3.5MM PCB R/A
Need more? Email Us
Neutrik
NP2RX-AU-SILENT Fiber Optic Conn
Lowest to $19.6898
Neutrik
NP2XL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess