EN
  • EN
  • DE

HDS129-101MTR

Part No HDS129-101MTR
Manufacturer Halo Electronics Inc
Catalog OEM Parts (F - I)
Description Ind Drum Core Shielded 100uH 20% T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034675-HDS129-101MTR
Categories OEM Parts(F-I)
Manufacturer Halo Electronics Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HDS129-101MTR CAD Model

Description

The HDS129-101MTR is a surface mount common mode choke manufactured by Halo Electronics Inc. It is designed to suppress common mode noise in various electronic circuits. Common mode chokes are essential components for reducing electromagnetic interference (EMI) and ensuring signal integrity.

Applications

  • Ethernet interfaces
  • USB interfaces
  • CAN bus systems
  • Power line filtering
  • Signal line noise reduction

Features

  • Surface mount design (SMD)
  • Compact size
  • High common mode impedance
  • Low differential mode impedance
  • Excellent noise suppression characteristics

Benefits

  • Reduced electromagnetic interference for compliance with regulatory standards
  • Improved signal integrity in high-speed data transmission
  • Efficient noise filtering prevents malfunction in sensitive electronic equipment
  • Space-saving design for high-density circuit boards
  • Easy integration into automated assembly processes

Additional Details

The HDS129-101MTR typically features an inductance value around 100µH (microhenries). The common mode impedance is high across a broad frequency range, effectively attenuating common mode noise. The differential mode impedance remains low to minimize signal distortion. The component is designed to handle specific current ratings. Check the official Halo Electronics Inc. datasheet for comprehensive details on the component's electrical characteristics, including insertion loss, return loss, and operating temperature range. This common mode choke is frequently used in networking equipment, consumer electronics, and industrial automation systems to mitigate noise and enhance performance. Proper layout techniques are critical for effective noise suppression, including minimizing loop areas and placing the choke close to the noise source or sensitive circuitry. The use of ground planes and shielded cables can further improve EMI performance. Ensure proper reflow soldering profiles are followed during assembly to guarantee reliable connections and prevent damage to the component.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess