The 2SC945 is a general-purpose NPN bipolar junction transistor (BJT). The "-H" suffix likely denotes a specific gain grouping or manufacturing variation. This transistor is commonly used in a wide range of low-power amplification and switching applications.
Applications:
- Audio Amplifiers
- Switching Circuits
- Oscillator Circuits
- General Purpose Amplification
- Signal Processing
Features:
- NPN Bipolar Junction Transistor (BJT)
- Low Noise
- High Gain (depending on HFE grouping)
- Low Saturation Voltage
- Small Signal Amplifier
Benefits:
- Suitable for low-noise amplifier applications
- Provides sufficient amplification for various signal levels
- Efficient switching performance
- Easy to integrate into existing circuits
- Cost-effective solution for basic amplification and switching
Additional Details:
The 2SC945 transistor has a typical collector current (Ic) rating of around 150mA and a collector-emitter voltage (Vceo) rating of approximately 50V. The DC current gain (hFE) varies depending on the specific grade (e.g., H grade will have a specific range of hFE). The transition frequency (fT) is typically around 150 MHz. It is typically packaged in a TO-92 package. The 2SC945 is often used as a preamplifier in audio circuits due to its low noise characteristics. It can also be used as a switching transistor in low-power applications. The base-emitter voltage (Vbe) is typically around 0.7V. The power dissipation is generally around 250-300mW. When using this transistor, it is important to ensure that the operating conditions are within the specified limits to prevent damage. Proper heat sinking may be required if the transistor is operating at high power levels. The pinout for the TO-92 package is typically Collector, Base, Emitter when viewed from the flat side with the leads pointing downwards from left to right. The "-H" suffix indicates that the transistor has a specific range of current gain (hFE), which can vary by manufacturer.