EN
  • EN
  • DE

GS8662Q36BGD

Part No GS8662Q36BGD
Manufacturer GSI Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GSI Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824390-GS8662Q36BGD
Ultra Librarian 3D Model Ultra Librarian GS8662Q36BGD CAD Model

Description

The GS8662Q36BGD is a high-speed, low-power synchronous burst SRAM (Static Random-Access Memory) manufactured by GSI Technology. This SRAM is designed for applications demanding high bandwidth and quick data retrieval, making it suitable for networking, telecommunications, and high-performance computing systems. Its architecture allows for effective data handling in these intensive environments.

Applications

  • Networking equipment: Core routers, edge routers, and switches use SRAM for fast packet processing and routing table storage.
  • Telecommunications infrastructure: Used in wireless base stations, central office switches, and other telecom equipment for data buffering and signal processing.
  • High-performance computing: Utilized in cache memory, high-speed data acquisition systems, and scientific computing applications.
  • Data centers: Storage and retrieval systems benefiting from fast memory access.

Features

  • High-speed synchronous operation: Supports rapid data access and transfer speeds.
  • Burst mode operation: Facilitates efficient data transfer in sequential memory locations.
  • On-chip address counter: Simplifies memory control and reduces external component count.
  • Byte write enable: Allows for selective writing to individual bytes within a memory word.
  • Deep Sleep mode: Minimizes power consumption during periods of inactivity.
  • Available in various densities and package options: Provides flexibility for different system requirements.

Benefits

  • Enhanced system performance: Fast data access minimizes delays and increases throughput.
  • Optimized data transfer rates: Burst mode operation enhances data transfer efficiency, improving system performance.
  • Reduced power consumption: Deep Sleep mode minimizes energy usage during idle periods.
  • Simplified system design: On-chip address counter reduces the complexity of memory control.
  • Improved Reliability: Designed and manufactured to high standards for robust performance in demanding environments.

Additional Details

The GS8662Q36BGD is a 66Mb SRAM device. The specific speed grade and voltage requirements will vary based on the exact part number suffix. It's commonly available in BGA (Ball Grid Array) packages for ease of mounting and reliable connections. For detailed timing specifications, power consumption, and other electrical characteristics, refer to the official datasheet provided by GSI Technology.

You May Also Be Interested in

Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.6668 $102.6668
2+ $99.4594 $198.9188
3+ $96.2508 $288.7524
4+ $93.0422 $372.1688
5+ $83.4176 $417.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess