EN
  • EN
  • DE

117AV

Part No 117AV
Manufacturer Greenlee Communications
Catalog Tools
Description PUNCH RD 1.250 31.7MM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Specialized Tools
Mfr Greenlee Communications
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8205.59.8000
Win Source Part Number 853768-117AV
Ultra Librarian 3D Model Ultra Librarian 117AV CAD Model

Description

The Greenlee 117AV is a Punchdown Tool, commonly used for terminating wires into various types of telecom and datacom connectors, such as RJ45 jacks, patch panels, and distribution blocks. It's a hand-held tool designed to quickly and reliably insert wires into insulation displacement connectors (IDCs) while simultaneously trimming off excess wire. The tool is known for its durability and ease of use, making it a staple for network installers and technicians.

Applications:

  • Network Cabling: Terminating wires into RJ45 jacks for Ethernet connections.
  • Patch Panel Installation: Connecting cables to patch panels in data centers and network closets.
  • Telecom Wiring: Installing and maintaining telephone systems using distribution blocks.
  • Structured Cabling: Implementing structured cabling systems in commercial and residential buildings.
  • DIY Networking: Creating custom network cables for home or small office setups.

Features:

  • Impact Adjustment: Adjustable impact settings to control the force applied during termination.
  • Blade Storage: Integrated storage compartment for spare blades.
  • Ergonomic Design: Comfortable grip for extended use.
  • Reversible Blade: Blades can be reversed for different wire gauges or IDC types.
  • Durable Construction: Built to withstand frequent use in demanding environments.

Benefits:

  • Reliable Connections: Ensures consistent and secure wire terminations for optimal network performance.
  • Time Savings: Speeds up the termination process compared to manual methods.
  • Reduced Errors: Minimizes the risk of incorrect wire placement or damaged connectors.
  • Versatile Application: Suitable for various types of telecom and datacom connectors.
  • Long-lasting Performance: Durable construction provides years of reliable service.

Additional Details:

The Greenlee 117AV is typically used with industry-standard IDC connectors. The impact adjustment feature allows users to customize the force applied to the wire, preventing over-termination or damage to the connector. The reversible blade often has a cutting side and a non-cutting side, enabling both termination and wire stripping. The tool is generally compatible with a wide range of wire gauges commonly used in network cabling. Regular maintenance, such as cleaning and blade replacement, can prolong the tool's lifespan. Ensure the correct blade type is used for the specific connector being terminated. Always follow manufacturer instructions for proper usage and safety precautions.

You May Also Be Interested in

Apex Tool Group
JKT 100 J2 KEYLS CHUK
Lowest to $1.1769
Wiha
COMBINATION RATCHET WRENCH 1-3/1 / Combination, Ratcheting Wrench 1-3/16" Length
Lowest to $3.6214
3M
RED ABRASIVE STIKIT DISC 01109 6
Need more? Email Us
Tempo Communications
PUNCHDOWN - NON-IMPACT 110
Need more? Email Us
JST Sales America Inc.
TOOL HAND CRIMPER 24-26AWG SIDE
Need more? Email Us
3M
3M SECUREFIT 500 SERIES SF501AS-
Need more? Email Us
Quest Technology International Inc.
85PC DELUXE FIELD SERVICE KIT
Need more? Email Us
Swanstrom Tools USA
CUTTER
Lowest to $1.6817
3M
STIKIT GOLD ABRASIVE DISC 216U
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess