EN
  • EN
  • DE
  • IT

MA08506

Part No MA08506
Manufacturer Golledge Electronics Ltd
Catalog SAW Filters
Description 1228.0 MHz GSRF TA0490A SAW Filt / 1.228GHz Frequency Wireless RF SAW Filter (Surface Acoustic Wave) 3.9dB 20MHz Bandwidth 6-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr Golledge Electronics Ltd
Series GSRF
Package Bulk
Frequency - Center 1.228GHz
Bandwidth 20MHz
Insertion Loss 3.9dB
Ratings -
Applications Wireless
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Height (Max) 0.051" (1.30mm)
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0080
Standard Package 1 pcs
Win Source Part Number 1383582-MA08506
Ultra Librarian 3D Model Ultra Librarian MA08506 CAD Model

Description

The MA08506 is a SAW filter designed for wireless applications. It belongs to the GSRF series by Golledge Electronics Ltd.

  • Center Frequency: 1.228GHz
  • Bandwidth: 20MHz
  • Insertion Loss: 3.9dB
  • Size: 0.118" L x 0.118" W (3.00mm x 3.00mm)
  • Mounting Type: Surface Mount
  • Package: 6-SMD, no lead
  • REACH: Unaffected

You May Also Be Interested in

Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
TST - Tamsan
SAW FILTER, SM1109-5PAD, 915.000
Lowest to $2.7273
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess