EN
  • EN
  • DE

232-100-H7FT16-35PA

Part No 232-100-H7FT16-35PA
Manufacturer Glenair, Inc.
Catalog Circular Connectors - Assemblies
Description CONNECTOR / Position Circular Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr Glenair, Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1184265-232-100-H7FT16-35PA
Ultra Librarian 3D Model Ultra Librarian 232-100-H7FT16-35PA CAD Model

Description

The Glenair, Inc. Circular Connector Assembly is a high-quality electronic component used in various applications.

  • Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
  • Packaging: Bulk
  • Standard Package: 1 piece
  • ECCN: EAR99
  • Product Status: Active
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • Win Source Part Number: 1184265-232-100-H7FT16-35PA

You May Also Be Interested in

TE Connectivity
CONN RCPT FMALE 8POS SOLDER CUP
Need more? Email Us
Amphenol PCD
LUMINUS 3C SZ 20 RECEPT LC
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 16POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 6POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG FMALE 6POS GOLD CRIMP
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 55POS GOLD CRIMP
Need more? Email Us
LEMO
CONN RCPT FMALE 20P SOLDER CUP
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 18POS GOLD CRIMP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess