EN
  • EN
  • DE

GD32F205RKT6

Part No GD32F205RKT6
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Description 120MHz 3072K Flash 256K SRAM up to 51 I/O
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060604-GD32F205RKT6
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD32F205RKT6 CAD Model

Description

The GD32F205RKT6 is a high-performance 32-bit microcontroller based on the ARM Cortex-M3 core. It operates at a frequency of up to 120 MHz, providing excellent processing power for a wide range of applications. This microcontroller incorporates a variety of on-chip peripherals and memory, making it a versatile solution for embedded systems.

Applications

  • Industrial control systems
  • Motor control
  • Power monitoring systems
  • Human-machine interfaces (HMIs)
  • Consumer electronics
  • Internet of Things (IoT) devices

Features

  • ARM Cortex-M3 core operating at up to 120 MHz
  • Up to 128 KB of Flash memory
  • Up to 32 KB of SRAM
  • Multiple timers, including general-purpose timers and advanced timers
  • Communication interfaces: USART, SPI, I2C, USB
  • Analog peripherals: ADC, DAC
  • DMA controller
  • RTC (Real-Time Clock)
  • Debug interface: JTAG/SWD

Benefits

  • High performance processing capabilities for complex applications
  • Integrated peripherals reduce the need for external components, lowering system cost
  • Low power consumption, suitable for battery-powered devices
  • Wide operating temperature range ensures reliable operation in harsh environments
  • Robust communication interfaces for seamless integration with other devices
  • Advanced security features to protect against unauthorized access

Additional Details

The GD32F205RKT6 microcontroller features a comprehensive set of peripherals, including USART for serial communication, SPI for high-speed data transfer, and I2C for inter-integrated circuit communication. The on-chip ADC (Analog-to-Digital Converter) enables precise analog signal measurement, while the DAC (Digital-to-Analog Converter) allows for analog signal generation. The DMA (Direct Memory Access) controller facilitates high-speed data transfer between peripherals and memory, reducing CPU load. The integrated RTC (Real-Time Clock) provides accurate timekeeping functionality. This microcontroller is typically supplied in a QFP48 package.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess