The GD32E230F8P6TR is a microcontroller from GigaDevice Semiconductor, based on the Arm Cortex-M23 core. This MCU offers a blend of performance, low-power operation, and a rich set of peripherals, making it suitable for various embedded applications.
Applications
- Motor Control
- Industrial Automation
- Home Appliances
- IoT Devices
- Wearable Electronics
- Portable Medical Devices
Features
- Arm Cortex-M23 Core
- Operating frequency up to 72 MHz
- 64KB Flash Memory
- 8KB SRAM
- Multiple Timers (General Purpose, Basic)
- USART, SPI, I2C Communication Interfaces
- GPIO with interrupt support
- Analog-to-Digital Converter (ADC)
- Supply voltage range: 2.0V ~ 3.6V
Benefits
- High processing efficiency provided by the Cortex-M23 core.
- Low power consumption enabling extended battery life for portable applications.
- Versatile communication interfaces for connecting to various sensors and peripherals.
- Integrated ADC allows for direct interfacing with analog signals.
- Small package size for space-constrained applications.
- Cost-effective solution for embedded designs.
Technical Specifications
The GD32E230F8P6TR typically operates within a voltage range of 2.0V to 3.6V. The device incorporates various power-saving modes to reduce energy consumption further. It is available in a TSSOP20 package. The built-in ADC supports multiple channels with 12-bit resolution. The operating temperature range typically spans from -40°C to +85°C.