EN
  • EN
  • DE

GD25Q128CSIG

Part No GD25Q128CSIG
Manufacturer GigaDevice Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823975-GD25Q128CSIG
Ultra Librarian 3D Model Ultra Librarian GD25Q128CSIG CAD Model

Description

The GD25Q128CSIG is a 128M-bit serial flash memory produced by GigaDevice Semiconductor. It is designed for applications that require non-volatile storage with a Serial Peripheral Interface (SPI) for communication. These chips are commonly used to store firmware, configuration data, and other types of persistent data.

Applications

  • Embedded Systems: Commonly used for storing firmware, bootloaders, and configuration files in embedded devices.
  • IoT Devices: Integrated in IoT devices for storing sensor data, communication protocols, and firmware updates.
  • Networking Equipment: Found in routers, switches, and other network devices for storing boot images, operating systems, and configuration files.
  • Consumer Electronics: Used in TVs, set-top boxes, and other consumer electronics devices for storing firmware and user preferences.
  • Industrial Automation: Utilized in industrial control systems for storing program code and configuration data.

Features

  • 128M-bit (16M-byte) Capacity: Provides a substantial amount of storage for code and data.
  • Serial Peripheral Interface (SPI): Uses a standard SPI interface for communication with microcontrollers and other host devices.
  • Dual/Quad SPI Support: Supports Dual and Quad SPI modes for increased data transfer rates.
  • Wide Operating Voltage: Operates over a wide voltage range to accommodate various system power requirements.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered and energy-efficient applications.
  • Sector/Block Erase: Supports sector and block erase operations for efficient memory management.

Benefits

  • Reliable Data Storage: Provides reliable and non-volatile storage for critical data.
  • Fast Data Access: Enables fast read and write operations for quick system boot-up and response times.
  • Easy Integration: Simplifies system design with its standard SPI interface.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable applications.
  • Small Form Factor: Available in compact packages for space-constrained applications.

Additional Details

The GD25Q128CSIG typically supports advanced features such as password protection, sector protection, and various power-saving modes. It uses advanced flash memory technology to ensure high endurance and data retention. The datasheet provides detailed information regarding operating conditions, electrical characteristics, and timing specifications. Always refer to the datasheet for the most accurate and up-to-date information when designing with this part.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0625 $52.8125
31+ $3.3333 $103.3323
47+ $3.2292 $151.7724
64+ $3.1250 $200.0000
83+ $3.0209 $250.7347
111+ $2.7083 $300.6213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess