EN
  • EN
  • DE

GD25D10CTEGR

Part No GD25D10CTEGR
Manufacturer GigaDevice Semiconductor
Catalog Custom Parts (E - I)
Description SPI NAND Flash 2Gbit 1.8V TFBGA24(5*5 ball array) Industrial(-40 to +85 )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1187587-GD25D10CTEGR
Categories Custom Parts
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GD25D10CTEGR CAD Model

Description

The GD25D10CTEGR is a 1 Mbit serial flash memory device manufactured by GigaDevice Semiconductor. It utilizes a CMOS process to provide a high-performance, low-power consumption memory solution. It's commonly used for storing firmware, configuration data, and other non-volatile data in a variety of electronic devices.

Applications:

  • Embedded Systems: Used to store firmware and configuration data in embedded systems.
  • Consumer Electronics: Found in devices like set-top boxes, DVD players, and digital cameras.
  • Networking Equipment: Used in routers, modems, and other networking devices.
  • Industrial Control Systems: Employed in industrial control systems for data logging and storage.
  • IoT Devices: Suitable for storing data and code in Internet of Things (IoT) devices.

Features:

  • 1 Mbit Density: Provides 1 Mbit (128 Kbytes) of storage capacity.
  • Serial Interface: Uses a standard SPI (Serial Peripheral Interface) for communication.
  • Low Power Consumption: Operates with low power consumption for battery-powered applications.
  • Wide Voltage Range: Supports a wide voltage range for flexible operation.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy to Interface: Simple SPI interface simplifies integration with microcontrollers.
  • Low Power Operation: Extends battery life in portable devices.
  • Reliable Data Storage: Offers reliable data storage for critical information.
  • Compact Size: Allows for integration into small electronic devices.

Additional Details:

The GD25D10CTEGR supports various SPI modes for flexible communication. It also features protection mechanisms to prevent accidental data corruption. The device offers fast read and write speeds for efficient data access. The operating temperature range is typically between -40°C and +85°C. The datasheet provides detailed information on the timing characteristics and electrical parameters. Proper decoupling capacitors are recommended to ensure stable power supply during operation. The GD25D10CTEGR is a reliable and cost-effective solution for non-volatile storage in a wide range of applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
Microchip Technology
Need more? Email Us
Ramtron
French Electronic Distributor since 1988
Need more? Email Us
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $300.7550
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
Lattice Semiconductor Corporation
Need more? Email Us
Fluke Electronics
Mini Printer, 6500-2/6200-2 Pat Tester
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2244 $50.4900
545+ $0.1841 $100.3345
845+ $0.1783 $150.6635
1,160+ $0.1726 $200.2160
1,500+ $0.1668 $250.2000
2,010+ $0.1496 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess