The MMSZ4700 is a Zener diode manufactured by General Semiconductor. It is designed to provide voltage regulation in a variety of electronic circuits. Zener diodes are commonly used to create stable reference voltages, protect circuits from overvoltage conditions, and clip voltage spikes.
Applications
- Voltage regulation
- Overvoltage protection
- Voltage clipping
- Reference voltage generation
- Transient voltage suppression
Features
- Zener Voltage: Typically 10V
- Power Dissipation: 500 mW
- Surface Mount Package: SOD-123
- Tight Tolerance on Zener Voltage
- Low Reverse Leakage Current
- Pb-Free Package
Benefits
- Stable Voltage Regulation: Provides a consistent voltage output over a range of input voltages.
- Overvoltage Protection: Protects sensitive circuits from damage caused by excessive voltage.
- Compact Size: SOD-123 package is suitable for high-density circuit boards.
- High Reliability: Designed for long-term stability and performance.
Additional Details
The MMSZ4700 Zener diode features a nominal Zener voltage of 10V. The exact Zener voltage is specified in the datasheet and is typically within a tight tolerance range. The diode has a power dissipation rating of 500mW. It is packaged in a SOD-123 surface mount package. The reverse leakage current is low, minimizing power loss in the circuit. It is commonly used in electronic devices where stable voltage references or overvoltage protection is required. The MMSZ4700 provides robust protection against transient voltage spikes, ensuring the safe operation of electronic components. It is suitable for applications in power supplies, telecommunications equipment, and consumer electronics.