The BZX384-B10 is a silicon planar Zener diode housed in a small Surface-Mounted Device (SMD) plastic package. This diode is designed for voltage stabilization and clipping applications. It offers a stable reverse voltage characteristic and a sharp breakdown voltage, making it suitable for protecting sensitive electronic components from voltage surges or overvoltage conditions. Given its end-of-life status, it is generally used in legacy systems or repair applications, but is not recommended for new designs.
Applications
- Voltage stabilization in electronic circuits.
- Overvoltage protection.
- Clipping and clamping circuits.
- Reverse polarity protection.
- Voltage regulation in low-power applications.
Features
- Low reverse current.
- Sharp breakdown voltage.
- High surge current capability.
- Surface Mount Device (SMD) package.
- Silicon planar technology.
Benefits
- Provides stable voltage reference.
- Protects sensitive components from voltage spikes.
- Easy to integrate into circuit boards due to its SMD package.
- Reliable operation in various environmental conditions.
- Cost-effective voltage regulation solution.
Additional Details
The BZX384-B10 has a nominal Zener voltage of 10V. It's important to consult the datasheet for specific electrical characteristics such as reverse current, forward voltage, and power dissipation. The SOD-323 package makes it suitable for automated assembly processes. It is constructed using silicon planar technology, which ensures a high level of reliability and performance consistency. Due to its EOL status, consider alternative components for new designs.