The Geehy APM32F103VCT6 is a microcontroller based on the ARM Cortex-M3 core. It's designed for a wide range of embedded applications that demand efficient processing, low power consumption, and flexible connectivity options. This microcontroller is known for its robust feature set and cost-effectiveness, making it a popular choice for various industrial and consumer electronics products.
Applications:
- Industrial control systems.
- Motor control applications.
- Home automation systems.
- IoT (Internet of Things) devices.
- Consumer electronics (e.g., remote controls, small appliances).
Features
- ARM Cortex-M3 core with high-performance processing.
- Up to 256KB Flash memory for program storage.
- Up to 48KB SRAM for data storage.
- Rich set of peripherals, including timers, UART, SPI, I2C, and ADC.
- Low-power operation modes for energy efficiency.
- Operating voltage of 2.0V to 3.6V.
- Operating temperature range of -40°C to +85°C.
- LQFP100 package.
Benefits
- High processing power for demanding applications.
- Large memory capacity for complex programs and data.
- Flexible connectivity options for interfacing with various devices.
- Low-power consumption for energy-efficient operation.
- Robust design for reliable performance in harsh environments.
- Cost-effective solution for embedded development.
Technical Specifications:
- CPU Core: ARM Cortex-M3
- Operating Frequency: Up to 72 MHz
- Flash Memory: 256 KB
- SRAM: 48 KB
- Timers: Up to 3 x 16-bit timers
- Communication Interfaces: UART, SPI, I2C, USB
- ADC: 12-bit ADC
- GPIO: Up to 80 GPIO pins