EN
  • EN
  • DE

GT-USB-7055E

Part No GT-USB-7055E
Manufacturer G-Switch Technology (Dongguan) Co., Ltd.
Catalog USB, DVI, HDMI Connectors
Description USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD
Length 5.7mm
Protocol Standard USB 2.0
Current Rating-Power 5A
Number of Ports 1
Number of Contacts 16P
Connector Type Type-C
Voltage Rating 24V
Operating Temperature -40℃~+85℃
Mounting Type Surface Mount,Vertical
Gender Female
Ultra Librarian 3D Model Ultra Librarian GT-USB-7055E CAD Model

Description

02CZ39 Zener Diode

With a breakdown voltage of 39V, the 02CZ39 Zener diode is designed for high-voltage applications that require precise voltage regulation and high reliability.

  • Applications:
    • High voltage regulation systems
    • Data communication systems
    • LED lighting drivers
    • Telecommunication equipment
  • Features and Benefits:
    • 39V breakdown voltage for high voltage tolerance
    • High power dissipation capacity
    • Reliable performance over extended periods
    • Efficient thermal management
    • Complies with RoHS standards
  • Additional Details:
    • Package Type: SMD
    • Maximum Power Dissipation: 1.5W
    • Temperature Range: -55°C to +150°C

You May Also Be Interested in

Bulgin
CONN COVER FOR USB A
Need more? Email Us
Amphenol CONEC
CONN COVER FOR USB A PLUG
Need more? Email Us
Tensility International Corp
CONN RCPT TYPEA 4POS R/A
Need more? Email Us
TE Connectivity
CONN RCPT USB2.0 TYPEA 4P SMD RA
Lowest to $5.0378
Amphenol CONEC
CONN COVER FOR USB A PLUG
Need more? Email Us
Amphenol
MINI USB AB TYPE RECEPT
Lowest to $0.6537
Conxall/Switchcraft
ADAPTER USB A RCPT TO USB B RCPT
Need more? Email Us
Molex, LLC
TOP-MOUNT HYBRID 24POS (TYPE C R
Need more? Email Us
Wurth Electronics Inc
USB - micro AB USB 2.0 Receptacle Connector 5 Position Through Hole
Lowest to $1.9032

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2874 $50.2950
425+ $0.2358 $100.2150
660+ $0.2285 $150.8100
905+ $0.2211 $200.0955
1,170+ $0.2137 $250.0290
1,570+ $0.1916 $300.8120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess