EN
  • EN
  • DE

MB15E03PFV1G-BND

Part No MB15E03PFV1G-BND
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985798-MB15E03PFV1G-BND
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB15E03PFV1G-BND CAD Model

Description

The MB15E03PFV1G-BND is a PLL (Phase-Locked Loop) frequency synthesizer manufactured by Fujitsu Electronics America, Inc. It is designed for use in various wireless communication systems, providing a stable and accurate frequency source. The 'MB' prefix typically indicates that it is a product of Fujitsu. '15E03' is the specific part number. 'PFV' may signify a particular package type or performance characteristic. '1G' could relate to the voltage or other specifications, and 'BND' might specify a specific packaging or handling instruction. The PLL synthesizer integrates a voltage-controlled oscillator (VCO), a phase detector, a charge pump, and a loop filter to generate a precise output frequency based on a reference frequency.

Applications:

  • Wireless Communication Systems: Used in mobile phones, WLAN devices, and other wireless devices.
  • Satellite Communication Systems: Employed in satellite receivers and transmitters.
  • Test and Measurement Equipment: Used in signal generators, frequency counters, and other test equipment.
  • Broadcast Equipment: Employed in radio and television transmitters.
  • Frequency Synthesis: Used in general frequency synthesis applications.

Features:

  • Integrated PLL: Simplifies circuit design and reduces component count.
  • Low Phase Noise: Provides a clean and stable output frequency.
  • Wide Frequency Range: Supports a wide range of output frequencies.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Small Package: Enables compact circuit designs.

Benefits:

  • Stable Frequency Source: Provides a precise and stable frequency reference.
  • Low Noise Performance: Minimizes unwanted noise and interference.
  • Flexible Frequency Synthesis: Allows for easy frequency tuning and adjustment.
  • Cost-Effective Solution: Provides a cost-effective way to generate stable frequencies.
  • Easy to Integrate: Simple interface requirements for easy integration into existing systems.

Additional Details:

The MB15E03PFV1G-BND PLL frequency synthesizer typically operates from a single power supply voltage. It requires an external reference frequency source to generate the desired output frequency. The VCO frequency is controlled by the output of the loop filter, which is adjusted by the charge pump based on the phase difference detected by the phase detector. The loop filter is designed to provide stable operation and minimize phase noise. The device is typically packaged in a small surface-mount package. The datasheet provides detailed specifications on its electrical characteristics, timing parameters, and recommended operating conditions. This PLL synthesizer is a suitable choice for applications requiring a stable, low-noise frequency source in a compact and cost-effective package. Proper external components are required for optimal performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess