EN
  • EN
  • DE

FUJITSU S26361-F3641-L2 - Triple Format Slimline BD / DVD Writer TSST SN-506AB-BL

Part No FUJITSU S26361-F3641-L2 - Triple Format Slimline BD / DVD Writer TSST SN-506AB-BL
Manufacturer Fujitsu Electronics America, Inc.
Catalog Spare Parts
Description Fujitsu S26361-F3641-L2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1404415-FUJITSU S26361-F3641-L2 - Triple Format Slimline BD / DVD Writer TSST SN-506AB-BL
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-F3641-L2 - Triple Format Slimline BD / DVD Writer TSST SN-506AB-BL CAD Model

Description

The FUJITSU S26361-F3641-L2 Triple Format Slimline BD / DVD Writer, featuring the TSST SN-506AB-BL model, is a sophisticated optical drive designed to cater to the high-capacity data storage and versatile media playback needs of modern computer users. This device prominently supports Blu-ray, DVD, and CD formats, making it an all-encompassing solution for reading and writing across a broad spectrum of optical media. The writer's ability to handle up to 128 GB on BDXL discs presents a significant advantage for users needing to back up large volumes of data, produce high-definition video content, or store extensive multimedia libraries. Equipped with a slimline form factor, the TSST SN-506AB-BL is ideally suited for integration into laptops, desktops, and compact PC systems where space is a premium, without sacrificing performance or functionality. Its SATA interface ensures compatibility with a wide range of modern computing systems, facilitating easy installation and fast, reliable data transfer speeds. Users will appreciate features like smooth playback of Blu-ray movies, efficient multi-layer writing capabilities, and robust data protection mechanisms that enhance the overall experience. The FUJITSU S26361-F3641-L2 embodies the innovation and quality associated with both FUJITSU and TSST (Toshiba Samsung Storage Technology), delivering a powerful, flexible, and reliable solution that meets the needs of diverse users, from professionals requiring dependable data archiving solutions to enthusiasts seeking a comprehensive multimedia experience.

You May Also Be Interested in

HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us
HP
HP 8SFF Drive Cage with PWR for DL380/ML350 G9
Need more? Email Us
HP
HP VRM Module for DL585 G5/G6
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us
HP
HP Drive Blank for G4 Servers/MSA
Need more? Email Us
HP
HP Interconnect Blank for C7000 Blade Enclosure
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
Hewlett Packard Enterprise BLc7000 Onboard Administrator Option. Weight: 1.81 kgHP Onboard Administrator for BladeSystem delivers unmatched Blade enclosure power and remote management capability, now with KVM capability.
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess