EN
  • EN
  • DE

FUJITSU HITGT20N-BL - Multi Format Slimline DVD Writer Hitachi-LG GT20N-BL

Part No FUJITSU HITGT20N-BL - Multi Format Slimline DVD Writer Hitachi-LG GT20N-BL
Manufacturer Fujitsu Electronics America, Inc.
Catalog Spare Parts
Description FUJITSU HITGT20N-BL - Multi Format Slimline DVD Writer Hitachi-LG GT20N-BL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1404381-FUJITSU HITGT20N-BL - Multi Format Slimline DVD Writer Hitachi-LG GT20N-BL
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU HITGT20N-BL - Multi Format Slimline DVD Writer Hitachi-LG GT20N-BL CAD Model

Description

The FUJITSU HITGT20N-BL Multi Format Slimline DVD Writer is a compact and efficient optical disc drive engineered to deliver high-performance read and write capabilities for DVD and CD formats. Manufactured by the renowned collaboration between Hitachi and LG, known as Hitachi-LG Data Storage (HLDS), this slimline DVD writer embodies the quality and reliability both companies are renowned for. Its small footprint makes it an excellent choice for integration into laptops and desktop PCs where space saving is essential, as well as for use in slim external enclosures for portable media creation and data backup solutions. With support for multiple DVD formats including DVD±R/RW and DVD-RAM, the HITGT20N-BL provides users with the flexibility to choose the most suitable media type for their data storage and distribution needs. Additionally, its ability to read and write CD-R and CD-RW discs adds to its versatility, catering to a wide range of applications from software installations to the archiving of multimedia content and documents. The device’s fast writing speeds ensure efficient operation, saving users time when backing up files or creating media. Its seamless integration with various operating systems and software packages further enhances its usability, making it a practical addition to any computing environment. The FUJITSU HITGT20N-BL offers a balance between performance, reliability, and convenience, putting it at the forefront of optical disc technology suited for both personal and professional use.

You May Also Be Interested in

HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
NetApp LFF HDD Blank
Need more? Email Us
HP
HP SAS Controller Board for D2600/D2700 Enclosure
Need more? Email Us
HP
HP Secondary CPU/Memory Upgrade Kit for DL585 G7
Need more? Email Us
HP
Hewlett Packard Enterprise 2GB PC2-7200
Need more? Email Us
HP
HP VRM Module for DL585 G5/G6
Need more? Email Us
HP
HP 8SFF Drive Cage with PWR for DL380/ML350 G9
Need more? Email Us
HP
Hewlett Packard Enterprise BLc7000 Onboard Administrator Option. Weight: 1.81 kgHP Onboard Administrator for BladeSystem delivers unmatched Blade enclosure power and remote management capability, now with KVM capability.
Need more? Email Us
HP
HP Interconnect Blank for C7000 Blade Enclosure
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess