EN
  • EN
  • DE

FUJITSU FTS:ETFDB9 - DX1/200 S3 900GB SAS HDD 12G 10K 2.5in

Part No FUJITSU FTS:ETFDB9 - DX1/200 S3 900GB SAS HDD 12G 10K 2.5in
Manufacturer Fujitsu Electronics America, Inc.
Catalog Hard Drives
Description Fujitsu 900GB 10k rpm SAS 2.5"
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1402585-FUJITSU FTS:ETFDB9 - DX1/200 S3 900GB SAS HDD 12G 10K 2.5in
Ultra Librarian 3D Model Ultra Librarian FUJITSU FTS:ETFDB9 - DX1/200 S3 900GB SAS HDD 12G 10K 2.5in CAD Model

Description

The FUJITSU FTS:ETFDB9 - DX1/200 S3 900GB SAS HDD 12G 10K 2.5in is an enterprise-grade hard disk drive specifically designed for high-demand data center and server applications. With a storage capacity of 900GB, it is optimized for applications requiring high data throughput and reliability. The drive operates at a spindle speed of 10,000 RPM, ensuring quick access to stored data, which is essential for time-sensitive operations. This 2.5-inch form factor SAS (Serial Attached SCSI) HDD supports a 12Gb/s data transfer rate, offering a significant improvement over previous generation drives in terms of data transfer speed and overall performance. Engineered for 24/7 operation in mission-critical environments, the hard drive incorporates advanced technologies to enhance reliability and data integrity. It features a dual-port interface for redundancy and improved data availability. The drive's hot-swappable design allows for easy installation and replacement without the need for system downtime, making it an ideal solution for enterprises that demand maximum operational continuity. FUJITSU's reputation for quality and reliability is well-understood in the technology industry, and this product is no exception. It is designed to meet the rigorous requirements of data centers, ensuring that data is kept safe and readily accessible when needed. The FUJITSU FTS:ETFDB9 is not only a testimony to the company's expertise in creating robust storage solutions but also represents a significant investment in ensuring that businesses have the tools they need to manage and safeguard their data effectively.

You May Also Be Interested in

CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMEHW-H800 - 800GB 2.5in U.2 HGST SN200 NVMe High Perf. High Endurance
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess