EN
  • EN
  • DE

FUJITSU A3C40157852 - 4x 2.5-inch HDD Backplane L-shape

Part No FUJITSU A3C40157852 - 4x 2.5-inch HDD Backplane L-shape
Manufacturer Fujitsu Electronics America, Inc.
Catalog Spare Parts
Description 4x 2.5-inch HDD Backplane L-shape
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1404453-FUJITSU A3C40157852 - 4x 2.5-inch HDD Backplane L-shape
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU A3C40157852 - 4x 2.5-inch HDD Backplane L-shape CAD Model

Description

The FUJITSU A3C40157852 is an L-shaped backplane designed to accommodate four 2.5-inch hard disk drives (HDDs), providing a sophisticated and efficient solution for expanding storage capacity within Fujitsu server systems. This backplane is exquisitely engineered to support high-performance HDDs, facilitating enhanced data processing, storage, and retrieval capabilities essential for enterprise-level operations. Its versatile L-shape design allows for optimal space utilization within the server chassis, enabling a compact yet powerful storage configuration that does not compromise on system performance or reliability. The integration of this backplane into Fujitsu servers enables seamless connectivity and communication between the HDDs and the server motherboard, ensuring high-speed data transfer rates and uninterrupted data access. It supports various SAS and SATA HDDs, offering flexibility in choosing drives that best fit the organization's storage capacity and performance requirements. The robust construction of the FUJITSU A3C40157852 backplane ensures durability and a prolonged lifespan, withstanding the rigors of continuous operation in demanding data center environments. Its design incorporates features that enhance data integrity and reliability, such as hot-swap capability, which allows for the replacement or upgrade of drives without system downtime. This feature is crucial for maintaining continuous operation and minimizing the impact on critical applications and services. By facilitating easy expansion of storage capacity and supporting high-speed, reliable data access, the FUJITSU A3C40157852 backplane is an essential component for businesses aiming to scale their data storage infrastructure efficiently and effectively.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40124825 - Bezel CF2
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU HITGHA2N-BL - SATA CD-/DVD-ROM Drive Hitachi LG GHA2N
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FUJ:CA07781-D020 - DX60 S3 DIMM 2GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SMXSU-208GB-BL - Ultra Slimline DVD-Writer
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3857-L500 - RDX Cartridge QuikStor 500/ 1000 GB
Need more? Email Us
Fujitsu Electronics America, Inc.
LCD module kit for BX900
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3857-R5 - Removable Disk USB Drive Tandberg RDX-35B 160 GB
Need more? Email Us
Fujitsu Electronics America, Inc.
8GB 2PT FC82E MEZZ BX920 S2
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40124842 - Bezel CF5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess