EN
  • EN
  • DE

FUJITSU 38037689 - DX S3 FLANGE COVER LEFT FOR 2,5in

Part No FUJITSU 38037689 - DX S3 FLANGE COVER LEFT FOR 2,5in
Manufacturer Fujitsu Electronics America, Inc.
Catalog Spare Parts
Description DX S3 FLANGE COVER LEFT FOR 2,5in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1404485-FUJITSU 38037689 - DX S3 FLANGE COVER LEFT FOR 2,5in
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU 38037689 - DX S3 FLANGE COVER LEFT FOR 2,5in CAD Model

Description

The FUJITSU 38037689 is a specialized flange cover designed for the left side of the DX S3 storage systems. This particular cover is tailored for 2.5-inch drive bays, ensuring a perfect fit and proper protection for the drives. It plays a crucial role in maintaining the integrity of the system's structure, preventing dust and other environmental contaminants from entering the drive bays. Moreover, it aids in airflow management within the enclosure, contributing to better cooling and longer lifespan of the drives. Manufactured with precision and using durable materials, this FLANGE COVER provides a seamless and secure fit, maintaining the sleek appearance of the Fujitsu DX S3 storage system. It is an essential component for users looking to maintain or upgrade their storage solution, ensuring optimum performance and reliability.

You May Also Be Interested in

HP
HP Ear Kit for MSA 2050
Need more? Email Us
HP
HP Secondary CPU/Memory Upgrade Kit for DL585 G7
Need more? Email Us
HP
HP SAS Controller Board for D2600/D2700 Enclosure
Need more? Email Us
HP
HP 785GB ioDrive Accelerator Card
Need more? Email Us
HP
HP x8/x16/x8 Secondary Riser Kit for DL38x G10+
Need more? Email Us
HP
Low Profile Bracket for 593722-B21
Need more? Email Us
HP
HP VRM Module for DL585 G5/G6
Need more? Email Us
HP
HP Universal Media Bay Kit for DL380 G9
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess