EN
  • EN
  • DE

F6KA-1G5754-L4AA-Z

Part No F6KA-1G5754-L4AA-Z
Manufacturer Fujitsu Electronics America, Inc.
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823094-F6KA-1G5754-L4AA-Z
Ultra Librarian 3D Model Ultra Librarian F6KA-1G5754-L4AA-Z CAD Model

Description

The F6KA-1G5754-L4AA-Z is a SAW (Surface Acoustic Wave) filter manufactured by Fujitsu Electronics America, Inc. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. This particular filter is designed for applications such as cellular communication systems, wireless networking, and other RF devices where precise filtering is essential. Fujitsu is a well-known manufacturer of high-quality electronic components, including SAW filters known for their performance and reliability.

Applications:

  • Cellular Communication Systems: Used in mobile phones and base stations to filter signals in various frequency bands (e.g., GSM, CDMA, LTE).
  • Wireless Networking (Wi-Fi): Employed in Wi-Fi routers, access points, and client devices to filter and isolate wireless signals.
  • GPS Receivers: Integrated into GPS devices to filter unwanted signals and improve signal reception.
  • RF Transceivers: Utilized in various RF transceivers for signal conditioning and filtering.
  • Satellite Communication Systems: Used in satellite communication equipment for precise signal filtering.

Features:

  • SAW Technology: Utilizes surface acoustic wave technology for precise filtering.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides strong attenuation of unwanted signals outside the passband.
  • Compact Size: Small form factor allows for easy integration into devices.
  • Stable Performance: Offers stable performance over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, facilitating automated manufacturing.

Benefits:

  • Improved Signal Quality: Filters out unwanted signals, improving the quality of the desired signal.
  • Enhanced Receiver Sensitivity: Improves receiver sensitivity by reducing noise and interference.
  • Increased System Performance: Optimized filtering enhances the overall performance of the RF system.
  • Reduced Interference: Minimizes interference from adjacent frequency bands.
  • Simplified Design: Integrated filtering simplifies the design of RF circuits.

Additional Details:

The F6KA-1G5754-L4AA-Z typically operates at a specific center frequency, which needs to be confirmed through the datasheet (usually in the GHz range). The bandwidth of the filter is also a critical parameter. Insertion loss is typically specified in dB, and a lower value indicates better performance. Attenuation outside the passband is also measured in dB, with a higher value representing better suppression of unwanted signals. The operating temperature range is usually specified (e.g., -40°C to +85°C). The surface mount package is designed for automated assembly processes. This filter is designed to meet stringent requirements for RF performance and reliability.

You May Also Be Interested in

Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess