EN
  • EN
  • DE

TA-010TCR3R3M-AR

Part No TA-010TCR3R3M-AR
Manufacturer Fuji Electric
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 195994-TA-010TCR3R3M-AR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA-010TCR3R3M-AR CAD Model

Description

The TA-010TCR3R3M-AR is a chip inductor manufactured by Fuji Electric. Chip inductors are passive components used in electronic circuits to store energy in a magnetic field when electric current flows through them. They are commonly used for filtering, tuning, and impedance matching in electronic devices.

Applications

  • Power Supplies: Employed for filtering and smoothing DC voltage in power supplies.
  • RF Circuits: Used in radio frequency circuits for impedance matching and tuning.
  • DC-DC Converters: Integrated into DC-DC converters for energy storage and voltage regulation.
  • EMI Filtering: Used for reducing electromagnetic interference in electronic devices.
  • Signal Processing: Used in signal processing circuits for filtering unwanted frequencies.

Features

  • Small Size: Compact design suitable for surface mount technology (SMT).
  • Specific Inductance Value: Offers a defined inductance value for tailored circuit performance.
  • High Self-Resonant Frequency: Maintains stable performance over a broad frequency range.
  • Low DC Resistance: Minimizes power loss and enhances efficiency.
  • Excellent Q Factor: Improves performance in high-frequency applications.

Benefits

  • Improved Circuit Stability: Contributes to stable voltage and current levels.
  • Enhanced EMI Suppression: Reduces unwanted electromagnetic interference.
  • Increased Power Efficiency: Minimizes power loss in power supply circuits.
  • Optimized Signal Quality: Improves signal integrity in RF and signal processing applications.
  • Compact Design: Facilitates miniaturization of electronic devices.

Additional Details

Precise technical specifications such as inductance value (in Henries), tolerance, self-resonant frequency, DC resistance, rated current, and operating temperature range for the TA-010TCR3R3M-AR inductor are vital for proper application. Consult the official datasheet from Fuji Electric for this information. The datasheet is crucial to confirm compatibility with the intended circuit and application. The specific package size and dimensions should also be verified in the datasheet to ensure seamless integration with the PCB layout.

You May Also Be Interested in

Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
Lowest to $24.0101
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess