EN
  • EN
  • DE

FA6A00AN-N6-L3HJ

Part No FA6A00AN-N6-L3HJ
Manufacturer Fuji Electric
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058471-FA6A00AN-N6-L3HJ
Categories OEM Parts(F-I)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FA6A00AN-N6-L3HJ CAD Model

Description

The FA6A00AN-N6-L3HJ is likely a power management IC (Integrated Circuit) manufactured by Fuji Electric. Power management ICs are designed to regulate and control the flow of power within electronic devices. Without specific datasheet information, the exact function is difficult to pinpoint, but it is probably a PWM controller or similar.

Applications

  • AC-DC Power Supplies: Used in AC-DC power supplies to convert AC voltage to regulated DC voltage.
  • DC-DC Converters: Implemented in DC-DC converters to step up or step down voltage levels.
  • Battery Chargers: Found in battery chargers to regulate charging current and voltage.
  • LED Lighting: Utilized in LED lighting systems to control LED current and brightness.
  • Power Adapters: Used in power adapters for various electronic devices.

Features

  • PWM Control: Likely incorporates Pulse-Width Modulation (PWM) control for efficient power conversion.
  • Overvoltage Protection: Includes overvoltage protection to prevent damage from excessive voltage.
  • Overcurrent Protection: Offers overcurrent protection to limit current and prevent damage.
  • Undervoltage Lockout: Features undervoltage lockout to prevent operation at low voltage levels.
  • Thermal Shutdown: Incorporates thermal shutdown to protect the IC from overheating.

Benefits

  • Efficient Power Conversion: PWM control enables efficient power conversion, reducing energy losses.
  • Protection Against Damage: Overvoltage, overcurrent, and thermal shutdown features protect the IC and other components from damage.
  • Reliable Operation: Undervoltage lockout ensures reliable operation even at low voltage levels.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • Simplified Circuit Design: Integrates multiple functions into a single chip, simplifying circuit design.

Additional Details

The FA6A00AN-N6-L3HJ is typically packaged in a small outline integrated circuit (SOIC) or similar surface mount package. The datasheet provides detailed specifications such as input voltage range, output voltage range, switching frequency, and protection thresholds. It is crucial to consult the datasheet for proper application and design considerations. Power management ICs play a critical role in ensuring the efficient and reliable operation of electronic devices.

Always refer to the manufacturer's datasheet for detailed specifications, application notes, and safety guidelines.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess