EN
  • EN
  • DE

2SK2765-01SC

Part No 2SK2765-01SC
Manufacturer Fuji Electric
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1037723-2SK2765-01SC
Categories OEM Parts(0-9)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK2765-01SC CAD Model

Description

The 2SK2765-01SC is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Fuji Electric. This transistor is designed for high-speed switching and power amplification applications, especially in areas such as DC-DC converters, AC servo drives, and uninterruptible power supplies (UPS). Its robust design and low on-resistance make it suitable for demanding power electronics applications.

Applications:

  • DC-DC Converters: Used as a switching element for efficient voltage conversion in DC-DC converters.
  • AC Servo Drives: Implemented in servo drive systems for precise motor control and power amplification.
  • Uninterruptible Power Supplies (UPS): Critical component in UPS systems for reliable power switching during outages.
  • Power Inverters: Applied in power inverter circuits for converting DC power to AC power.

Features:

  • N-Channel MOSFET: Offers efficient switching capabilities with minimized conduction losses.
  • Low On-Resistance (RDS(on)): Reduces power dissipation and improves overall efficiency.
  • High-Speed Switching: Allows for rapid switching, suitable for high-frequency applications.
  • Avalanche Capability: Designed to withstand avalanche breakdown, enhancing reliability.
  • Isolated Package: Provides electrical isolation for enhanced safety and performance.

Benefits:

  • Enhanced Efficiency: Low on-resistance minimizes conduction losses, maximizing system efficiency.
  • Improved Reliability: Avalanche capability enhances robustness and longevity.
  • High Performance: Fast switching speeds enable high-frequency operation, improving performance.
  • Simplified Design: Easy to drive and integrate into various circuit designs.
  • Safe Operation: Isolated package ensures safety by preventing electrical hazards.

Additional Details:

Key technical specifications of the 2SK2765-01SC include its drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). Typical specifications feature VDS ratings ranging from 500V to 900V, ID values from 5A to 20A, depending on operating temperature, and very low RDS(on) values, such as 0.3 ohms or less. The avalanche energy rating and thermal resistance are also crucial parameters detailed in the Fuji Electric datasheet. The package is typically an isolated TO-220 or similar for efficient heat dissipation. Refer to the official Fuji Electric datasheet for the most accurate and detailed specifications, including safe operating area curves and gate charge values.

You May Also Be Interested in

Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Song Chuan Precision Company
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess