EN
  • EN
  • DE

2SK2223-01

Part No 2SK2223-01
Manufacturer Fuji Electric
Catalog JFETs (Junction Field Effect)
Description N-Channel MOSFET Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Fuji Electric
Win Source Part Number 159381-2SK2223-01
Popularity Low
Supply and Demand Status Limited
Introduction Date April 29, 2020
Estimated EOL Date 2036
Ultra Librarian 3D Model Ultra Librarian 2SK2223-01 CAD Model

Description

Overview of 2SK2223-01

The 2SK2223-01 is a high-performance N-channel MOSFET, designed for optimal functionality in a range of applications. This component is widely used due to its efficient switching capabilities and robust build, making it suitable for various electronic circuits.

Features and Benefits

  • High-Speed Switching: The 2SK2223-01 is designed to offer quick and efficient switching, ensuring minimal delay in electronic applications.
  • Low On-State Resistance: This MOSFET features a low on-state resistance which enhances its performance while contributing to energy savings.
  • Robust Design: Built with durability in mind, this component can withstand significant operating conditions, enhancing the longevity of circuits.

Applications

  • Switch Mode Power Supplies (SMPS): Given its efficiency and speed, the 2SK2223-01 is ideal for use in SMPS, contributing to their compact design and energy efficiency.
  • Motor Drives: Its low on-state resistance makes it an excellent choice for motor drive applications where energy efficiency is crucial.
  • DC-DC Converters: It's commonly employed in DC-DC converters which rely on efficient MOSFETs to function effectively.

Additional Details

Thermal Stability: The 2SK2223-01 is designed to offer exceptional thermal stability, allowing it to perform reliably even in high-temperature environments. Its capability to handle temperature variations without degrading in performance is a significant selling point.

Ease of Integration: The compact form factor of the 2SK2223-01 simplifies its integration into existing circuits. This adaptability makes it a favorite among engineers who seek efficiency and reliability in their designs.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Panasonic
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess