EN
  • EN
  • DE

1MBI400S-120B

Part No 1MBI400S-120B
Manufacturer Fuji Electric
Catalog OEM Parts (0 - 9)
Description Fuji Power Transistor Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026067-1MBI400S-120B
Categories OEM Parts(0-9)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1MBI400S-120B CAD Model

Description

The 1MBI400S-120B is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. It is designed for high-power switching applications, providing efficient and reliable performance in inverters, converters, and motor drives. This module integrates multiple IGBTs into a single package, simplifying the design and assembly of power electronic systems.

Applications

  • Inverter Systems: Used in inverters for converting DC power to AC power in applications such as solar power inverters, UPS (uninterruptible power supply) systems, and wind turbine inverters.
  • Motor Drives: Employed in variable frequency drives (VFDs) to control the speed and torque of AC motors in industrial applications such as pumps, fans, compressors, and conveyors.
  • Welding Machines: Integrated into inverter-based welding machines for precise control of welding current and voltage.
  • Power Supplies: Utilized in high-power DC power supplies for industrial equipment and telecommunications systems.
  • Induction Heating: Used in induction heating equipment for efficient heating of metals.

Features

  • High Current Capability: Offers a high current rating, enabling it to handle large power loads.
  • High Voltage Capability: Designed for high-voltage applications, providing reliable performance in demanding environments.
  • Low Saturation Voltage: Features IGBTs with low saturation voltage, minimizing power losses and improving overall efficiency.
  • Fast Switching Speed: Provides fast switching speeds, enabling high-frequency operation and reduced switching losses.
  • Isolated Baseplate: Offers an isolated baseplate for easy mounting and thermal management.
  • Compact Package: Packaged in a compact module, saving space and simplifying assembly.

Benefits

  • High Efficiency: Low saturation voltage and fast switching speed minimize power losses, improving overall efficiency.
  • Reliable Performance: Designed for high-power and high-voltage applications, ensuring reliable performance in demanding environments.
  • Simplified Design: The integrated design simplifies the design and assembly of power electronic systems.
  • Easy Mounting: The isolated baseplate facilitates easy mounting and thermal management.
  • Compact Size: The compact package saves space and reduces the weight of the system.

Technical Specifications

While specific technical specifications such as voltage and current ratings must be verified from the official Fuji Electric datasheet, typical specifications for this IGBT module include:

  • Voltage Rating: 1200V
  • Current Rating: 400A
  • Package Type: Module
  • Isolation Voltage: Typically 2500Vrms
  • Operating Temperature Range: -40°C to +150°C

The 1MBI400S-120B IGBT module provides a robust and efficient solution for a wide range of high-power switching applications. Its high current and voltage capabilities, low saturation voltage, and fast switching speed make it a suitable choice for demanding industrial environments.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess