EN
  • EN
  • DE

FM25F01B-TS-T-G

Part No FM25F01B-TS-T-G
Manufacturer FUDAN MICRO
Catalog Custom Parts (E - I)
Description TSSOP-8 Nor Flash Rohs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1194431-FM25F01B-TS-T-G
Categories Custom Parts
Manufacturer FUDAN MICRO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM25F01B-TS-T-G CAD Model

Description

The FM25F01B-TS-T-G is a 1 Mbit serial Flash memory device manufactured by Fudan Microelectronics. This memory chip utilizes a Serial Peripheral Interface (SPI) for communication, making it suitable for a wide range of embedded systems and storage applications. Its compact size and low power consumption are key advantages for portable and space-constrained devices.

Applications:

  • Consumer Electronics: Used in devices like digital cameras, MP3 players, and wearables for storing configuration data, firmware, and user settings.
  • Embedded Systems: Ideal for microcontrollers and other embedded systems to store boot code, program code, and data logging information.
  • Industrial Control: Suitable for storing parameters and configurations in industrial automation and control equipment.
  • IoT Devices: Can be used in various IoT (Internet of Things) devices to store sensor data, firmware, and communication protocols.
  • Networking Equipment: Used in routers, switches, and other network devices to store configuration settings and firmware updates.

Features:

  • 1 Mbit (128 Kbytes) Capacity: Provides ample storage for small to medium-sized data sets.
  • SPI Interface: Supports standard SPI modes for easy communication with microcontrollers.
  • Low Power Consumption: Designed for low-power applications, extending battery life in portable devices.
  • Wide Operating Voltage Range: Operates over a broad voltage range, enhancing design flexibility.
  • Fast Read/Write Speeds: Enables quick data access and storage.
  • Small Package: Compact form factor suitable for space-constrained applications.

Benefits:

  • Efficient Data Storage: Provides reliable and non-volatile storage for critical data.
  • Easy Integration: Standard SPI interface simplifies interfacing with various microcontrollers.
  • Extended Battery Life: Low power consumption is beneficial for portable devices.
  • Flexible Design: Wide operating voltage range allows for versatile system designs.
  • Fast Data Access: Quick read and write speeds improve system performance.

Additional Details:

The FM25F01B-TS-T-G features a standard SPI interface, which includes pins for Serial Clock (SCK), Master In Slave Out (MISO), Master Out Slave In (MOSI), and Chip Select (CS). The memory is organized into sectors, which can be individually erased and programmed. The device supports various SPI modes, providing flexibility in communication protocols. The FM25F01B-TS-T-G also includes protection features to prevent accidental data corruption. It is commonly used in applications where reliable and non-volatile storage is required, such as storing configuration settings, boot code, and firmware updates. The TS-T-G in the part number likely refers to the specific package type and environmental compliance (e.g., RoHS compliant).

You May Also Be Interested in

Lite-On Inc.
Ultra LVF Surface Mount Glass Passivated Bridge Rectifier, 25A, 600V, 6.60mm L x 1.40mm W x 7.30mm H
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Sipex Corporation
Need more? Email Us
STMicroelectronics
RISC Microprocessor, 32-Bit, 20MHz, CMOS, CPGA84
Need more? Email Us
ABB Embedded Power
07DC92R3101 Digital I/o Module
Need more? Email Us
Finisar Corporation
TXRX SFP+ MULTI 10GB/S 850NM / Transceiver Module Ethernet, Fibre Channel 10.5Gbps 850nm 3.3V LC Duplex Pluggable, SFP+
Lowest to $52.1452
Samtec Inc.
CONN SOCKET 12POS 0.079 GOLD PCB / 12 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess