EN
  • EN
  • DE
  • IT

FT4232HL-TRAY

Part No FT4232HL-TRAY
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB HS QUAD UART/SYNC 64-LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr FTDI, Future Technology Devices International Ltd
Series USBmadeEZ-FIFO
Package Tray
Product Status Active
Programmable Not Verified
Protocol USB
Function Bridge, USB to UART
Interface UART
Standards USB 2.0
Voltage - Supply 3V ~ 3.6V
Current - Supply 70mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number FT4232
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846133-FT4232HL-TRAY
Ultra Librarian 3D Model Ultra Librarian FT4232HL-TRAY CAD Model

Description

The FT4232HL-TRAY is a high-quality, versatile USB to serial/multi-protocol integrated circuit developed by FTDI, Future Technology Devices International Ltd. This impressive component is designed to facilitate easy and efficient connections between computers and devices that communicate through serial protocols.

Key Features:

  • USB 2.0 Hi-Speed Compatible: The device supports USB 2.0 Hi-Speed (480 Mb/s) to ensure rapid data transfer between the host computer and the connected peripherals.
  • Quad Channel Interface: It boasts four independent configurable interfaces that can be adapted for serial UART, FIFO, JTAG, I2C, SPI, or bit-bang modes, offering exceptional flexibility for a wide range of applications.
  • Integrated Clock Circuit: The FT4232HL-TRAY includes an integrated clock generator which eliminates the need for external clock inputs, simplifying the design and reducing system BOM costs.
  • Adjustable Receive Buffer Timeout: Users can adjust the receive buffer timeout to optimize data flow, ensuring efficient communication and reducing latency.
  • Multi-Protocol Synchronous Serial Engine (MPSSE): The MPSSE allows for emulation of JTAG, I2C, and SPI interfaces, making this device incredibly versatile for debugging and communication purposes.

Applications:

The FT4232HL-TRAY is ideal for a broad range of applications, including but not limited to:

  • Industrial Control Systems
  • USB Instrumentation
  • USB to JTAG / SPI / I2C Bridges
  • USB to UART Converters
  • USB to FIFO Interfaces

Package and Quality:

This product is provided in a tray packaging format, ensuring safe handling and delivery of the components. FTDI is known for its commitment to quality, and the FT4232HL-TRAY is no exception, meeting the company's high standards for reliability and performance.

With its robust feature set and flexible interface options, the FT4232HL-TRAY from FTDI is an excellent choice for developers looking to integrate USB connectivity with serial or multi-protocol capabilities in their designs.

You May Also Be Interested in

Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7805 $55.1220
8+ $12.9083 $103.2664
13+ $12.4722 $162.1386
18+ $11.6000 $208.8000
23+ $11.1640 $256.7720
28+ $10.7279 $300.3812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,510 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess