The FN15X104K160PNG is a film capacitor manufactured by Frontier Electronics. It is designed for general-purpose applications requiring stable capacitance and reliable performance over a wide range of operating conditions.
Applications
- Power supplies
- Audio circuits
- Filtering circuits
- Timing circuits
- General-purpose electronic circuits
Features
- Capacitance: 0.1uF (100nF)
- Voltage Rating: 160V DC
- Tolerance: ±10%
- Lead spacing: 15mm
- Flame retardant epoxy resin coating
Benefits
- Stable capacitance over temperature and frequency
- High insulation resistance
- Low dissipation factor
- Long operational life
- Flame retardant construction for safety
Additional Details
This capacitor is constructed with a metallized polyester film dielectric, providing good stability and reliability. The FN15X104K160PNG's compact size and robust construction make it suitable for use in various electronic devices. The 160V DC voltage rating ensures safe operation in moderately high voltage circuits. The 10% tolerance allows for flexibility in circuit design while maintaining acceptable performance. The capacitor is encapsulated in a flame-retardant epoxy resin, enhancing safety and durability. The leads are typically tinned for easy soldering. It's imperative to refer to the datasheet for detailed specifications and application notes before incorporating it into a circuit design. Consider environmental conditions like temperature and humidity to ensure optimal performance and longevity. The 15mm lead spacing facilitates easy mounting on standard printed circuit boards (PCBs). Proper handling and storage are essential to maintain the integrity of the capacitor. Always consult the manufacturer's guidelines for soldering recommendations to avoid damage from excessive heat. This capacitor provides a reliable and cost-effective solution for filtering, decoupling, and timing applications in a variety of electronic circuits. It is important to check for appropriate safety certifications depending on the intended application and regulatory requirements. Its stable performance and long lifespan make it a good choice for both new designs and replacement applications.