EN
  • EN
  • DE

XPC850SRZT66BT

Part No XPC850SRZT66BT
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 416349-XPC850SRZT66BT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC850SRZT66BT CAD Model

Description

The XPC850SRZT66BT is a PowerQUICC processor manufactured by Freescale Semiconductor (now NXP). It is designed as an embedded communications processor suitable for applications that require efficient processing, reliable networking capabilities, and versatile interfaces. The integration of processing power and communication features makes it a robust solution for various embedded systems.

Applications

  • Networking devices (routers, switches, gateways)
  • Industrial control and automation systems
  • Telecommunications equipment
  • Embedded servers
  • Data acquisition systems

Features

  • PowerQUICC Architecture: Based on the PowerQUICC architecture, offering efficient processing and low power consumption.
  • Integrated Ethernet Controller: Provides connectivity for Ethernet-based networking.
  • Serial Communication Interfaces: Includes UARTs and other serial interfaces for communication with peripherals.
  • Memory Controller: Manages memory access for efficient data processing and storage.
  • Timers and Counters: Provides accurate timing and counting capabilities for real-time applications.
  • DMA Controller: Supports direct memory access for high-speed data transfers.

Benefits

  • Versatile Connectivity: Offers a wide range of interfaces for communication with various devices and networks.
  • Efficient Processing: Delivers efficient processing for embedded control and communication tasks.
  • Simplified System Design: Integrated peripherals reduce the need for external components, simplifying the design process.
  • Cost-Effective Solution: The integrated features minimize overall system cost.
  • Enhanced Performance: DMA controller enables high-speed data transfers, optimizing system performance.
  • Real-Time Capabilities: Timers and counters support precise timing and control for real-time applications.

Additional Details

The XPC850SRZT66BT typically operates at a clock frequency of 66 MHz, as indicated in the part number. It integrates an Ethernet controller for networking and features multiple serial communication interfaces, including UARTs, for interfacing with a variety of peripherals. Its memory controller facilitates efficient memory access and management. The device's integrated timers and counters are crucial for timing and control operations in real-time applications. A DMA controller supports high-speed data transfers, improving overall system performance. The PowerQUICC architecture provides a flexible and efficient platform for various embedded applications. Refer to the datasheet for detailed specifications, including power requirements, operating temperature range, and package information.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess