The SPC5604PGMLQ6 is a 32-bit Power Architecture® microcontroller manufactured by NXP Semiconductors (formerly Freescale). It is designed for use in automotive and industrial applications, providing a blend of performance, memory, and peripheral capabilities. The microcontroller is tailored for applications requiring robust control, communication, and safety features.
Applications
- Automotive Body Control
- Industrial Automation
- Electric Motor Control
- Power Management Systems
- General Purpose Embedded Control
Features
- 32-bit Power Architecture® e200z1 Core
- Up to 64 MHz Clock Speed
- 512 KB Flash Memory
- 32 KB SRAM
- Multiple Communication Interfaces (CAN, LIN, SPI, SCI)
- Analog-to-Digital Converters (ADCs)
- Timers and PWM Modules
- Interrupt Controller
- 144-Pin LQFP Package
Benefits
- Efficient Processing: The Power Architecture® core enables efficient execution of control algorithms.
- Ample Memory: On-chip Flash and SRAM provide sufficient memory for application code and data.
- Versatile Connectivity: Multiple communication interfaces facilitate seamless integration with other devices.
- Precise Analog Measurement: The ADCs allow for accurate measurement of analog sensor signals.
- Flexible Timing Control: Timers and PWM modules provide precise control of external actuators and devices.
Additional Details
The SPC5604PGMLQ6 incorporates safety features to ensure reliable operation in safety-critical applications. It features a low-power design to reduce energy consumption. The integrated communication interfaces, including CAN, LIN, SPI, and SCI, allow connection to a variety of automotive and industrial networks. The device also includes a debug interface for simplified programming and debugging. Detailed specifications, including ADC resolution, communication protocol parameters, and operating temperature range, are documented in the device's datasheet.