EN
  • EN
  • DE

S9S8ER48CHP

Part No S9S8ER48CHP
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187509-S9S8ER48CHP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S9S8ER48CHP CAD Model

Description

The S9S8ER48CHP is a microcontroller unit (MCU) from the NXP Semiconductors S12 MagniV family. This MCU is designed for use in a variety of automotive and industrial applications, focusing on robust performance, analog integration, and communication capabilities.

Applications:

  • Automotive Body Control Modules
  • Automotive Lighting Control
  • Industrial Motor Control
  • Appliance Control
  • General-Purpose Embedded Systems

Features:

  • S12Z Core: High-performance 16-bit S12Z CPU core
  • Flash Memory: 48KB Flash memory with ECC (Error Correcting Code) for increased reliability
  • RAM: 4KB RAM for data storage and processing
  • ADC: 12-bit Analog-to-Digital Converter for precise analog signal measurement
  • Timers: Multiple timers/PWM modules for motor control, timing, and pulse generation
  • Communication Interfaces: SCI, SPI, and I2C serial communication interfaces
  • LIN: Local Interconnect Network (LIN) interface for automotive network communication
  • On-Chip Voltage Regulator: Integrated voltage regulator for efficient power management
  • Low-Voltage Inhibit (LVI): Prevents operation at insufficient voltage levels
  • Watchdog Timer (WDT): Provides system monitoring and reset functionality
  • Operating Voltage: 3.0V to 5.5V
  • Operating Temperature: -40°C to +125°C
  • Package: Available in various packages, including QFP and SOIC

Benefits:

  • High Performance: S12Z core provides sufficient processing power for complex control algorithms.
  • Reliable Memory: ECC Flash memory ensures data integrity in harsh environments.
  • Analog Integration: Integrated ADC simplifies analog signal processing.
  • Flexible Communication: Variety of communication interfaces enables seamless integration with other devices.
  • Automotive Compliant: Designed and tested to meet automotive industry standards.
  • Robust Design: Withstands harsh operating conditions and provides reliable performance.
  • Reduced System Cost: Integrated peripherals minimize the need for external components.

Additional Details:

The S9S8ER48CHP microcontroller incorporates a 16-bit S12Z CPU core which is known for its balance of performance and code efficiency. The integrated Flash memory with ECC greatly enhances data integrity. It is designed to operate in demanding automotive and industrial environments. The LIN interface provides cost-effective communication within automotive sub-systems. The multiple timers allow for precise control of PWM signals required for motor control and other applications. The high-resolution ADC is essential for accurate measurement of analog sensor signals. This device is typically used where reliable operation and efficient communication are critical requirements. The operating temperature range is suitable for under-the-hood automotive applications.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess