EN
  • EN
  • DE

PSX2518EGT1

Part No PSX2518EGT1
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 282624-PSX2518EGT1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSX2518EGT1 CAD Model

Description

The PSX2518EGT1 is a high-performance LDMOS power transistor manufactured by NXP Semiconductors (formerly Freescale). It's specifically designed for use in base station applications, operating within specific frequency bands used for cellular communication. It offers a combination of high gain, excellent linearity, and ruggedness to meet the demands of modern wireless infrastructure.

Applications:

  • Cellular base stations: Primarily in the final stage of power amplifiers for LTE, UMTS, and other cellular technologies.
  • Wireless infrastructure: Including macrocells and remote radio heads.
  • Broadcast transmitters: Used in VHF and UHF transmitters.
  • Industrial RF heating: Utilized in industrial applications that require high-power RF energy.

Features:

  • High power gain: Provides substantial amplification, reducing the drive power needed.
  • Excellent linearity: Minimizes signal distortion, ensuring high signal quality.
  • High efficiency: Reduces power consumption and heat dissipation, lowering operational costs.
  • Ruggedness: Designed to withstand high VSWR mismatches, improving reliability.
  • Internally matched: Simplifies circuit design and reduces external component count.
  • Advanced LDMOS technology: Offers superior performance compared to traditional technologies.

Benefits:

  • Reduced system cost: High gain and efficiency allow for fewer amplifier stages.
  • Improved signal quality: Excellent linearity minimizes distortion and enhances communication reliability.
  • Increased reliability: Ruggedness and efficient thermal management ensure long-term performance.
  • Simplified design: Internal matching reduces complexity and speeds up development.
  • Lower operating costs: High efficiency minimizes power consumption and cooling requirements.

Additional Details:

The PSX2518EGT1 typically operates within a frequency range of 2496 MHz to 2690 MHz and is designed specifically for 4G LTE applications. It is engineered to deliver high output power with excellent linearity, a key requirement for modern cellular communication systems. The advanced LDMOS technology offers significant performance advantages over traditional bipolar transistors. The device is packaged in a robust housing designed for efficient heat dissipation, ensuring reliable operation even under demanding operating conditions. This LDMOS transistor supports high peak-to-average power ratios (PAR) signals, crucial for efficient and reliable transmission in modern communication standards.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess