EN
  • EN
  • DE

PCIMX32M5VKR2

Part No PCIMX32M5VKR2
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 270699-PCIMX32M5VKR2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCIMX32M5VKR2 CAD Model

Description

The PCIMX32M5VKR2 is an applications processor from NXP (formerly Freescale Semiconductor) based on the ARM926EJ-S core. This processor is designed for a wide array of embedded applications that require a balance of performance and power efficiency. The integrated peripherals and interfaces make it suitable for various connected devices and systems.

Applications

  • Industrial automation: Used in control panels and data acquisition systems.
  • Handheld devices: Powers portable data terminals and scanners.
  • Networking equipment: Implemented in routers and gateways for data processing.
  • Consumer electronics: Used in media players and other entertainment devices.
  • Building automation: Controls lighting, HVAC, and security systems.

Features

  • ARM926EJ-S core: Delivers a balance of performance and power efficiency.
  • Integrated peripherals: Includes UART, USB, Ethernet, and LCD controller interfaces.
  • Power management: Optimizes power consumption for battery-powered and energy-sensitive applications.
  • Connectivity options: Supports various communication protocols.
  • Real-time clock (RTC): Provides accurate timekeeping.

Benefits

  • Efficient processing: Enables applications requiring moderate processing power.
  • Low power consumption: Extends battery life in portable devices.
  • Reduced system cost: Integrated peripherals minimize the need for external components.
  • Simplified design: Comprehensive development tools and resources streamline the design process.
  • Reliable operation: Robust design ensures reliable performance in various environments.

Additional Details

The PCIMX32M5VKR2 typically operates within a specified voltage range (e.g., 1.2V core, 3.3V I/O). It supports various memory types including SDRAM and NOR flash. It commonly has an industrial temperature range allowing for reliable operation in challenging thermal environments. Packaging options include BGA for space-efficient board mounting. Specific clock speeds and memory interface configurations are tailored to the application’s requirements.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
NVIDIA
Lowest to $35.9055
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0254 $75.0762
6+ $20.5336 $123.2016
9+ $19.8926 $179.0334
12+ $19.2504 $231.0048
16+ $18.6094 $297.7504
21+ $16.6840 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess