EN
  • EN
  • DE

P9S08RN60MLC

Part No P9S08RN60MLC
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833357-P9S08RN60MLC
Ultra Librarian 3D Model Ultra Librarian P9S08RN60MLC CAD Model

Description

The P9S08RN60MLC is a microcontroller unit (MCU) from NXP Semiconductors (formerly Freescale). It belongs to the S08 family of 8-bit microcontrollers, offering a balance of performance, features, and cost-effectiveness. This MCU is designed for a wide range of embedded control applications.

Applications:

  • Motor Control
  • Appliance Control
  • Industrial Control
  • Consumer Electronics
  • Automotive Applications (e.g., Body Control, Lighting)

Features:

  • S08 Central Processing Unit (CPU)
  • Up to 60 MHz CPU Frequency
  • Flash Memory (60 KB)
  • RAM (4 KB)
  • Analog-to-Digital Converter (ADC)
  • Timers/PWM Modules
  • Serial Communication Interfaces (SCI, SPI, I2C)

Benefits:

  • Versatile for Various Embedded Applications
  • Sufficient Memory for Moderate Complexity Programs
  • Integrated Peripherals Reduce External Component Count
  • Flexible Communication Options
  • Cost-Effective Solution

Specifications:

The P9S08RN60MLC features a 60 MHz S08 CPU, offering a good balance of processing power and energy efficiency. It has 60KB of Flash memory for program storage and 4KB of RAM for data storage. The integrated ADC allows for analog signal measurement. The timers and PWM modules facilitate precise control of external devices. Serial communication interfaces enable communication with other devices. It often comes in a QFP or similar package.

This microcontroller is suitable for applications requiring moderate processing power and memory. The integrated peripherals reduce the need for external components, simplifying the design and reducing the overall system cost. The flexible communication options allow the microcontroller to interface with a variety of sensors, actuators, and other devices. It's a good choice for cost-sensitive embedded control applications.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess