EN
  • EN
  • DE

P502APSE1QZA

Part No P502APSE1QZA
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 266197-P502APSE1QZA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P502APSE1QZA CAD Model

Description

The P502APSE1QZA is a Power Architecture processor from NXP Semiconductors (formerly Freescale). It is a member of the QorIQ P5 platform, designed for high-performance embedded computing applications. This processor integrates multiple cores and sophisticated peripherals to deliver significant processing power and connectivity.

Applications:

  • Industrial Automation: Used in industrial control systems, robotics, and programmable logic controllers (PLCs).
  • Networking Equipment: Found in routers, switches, and network appliances.
  • Aerospace and Defense: Employed in avionics, radar systems, and communication equipment.
  • Medical Imaging: Utilized in medical imaging devices like MRI and CT scanners.
  • Telecommunications: Used in base stations and telecommunications infrastructure.

Features:

  • Dual-Core Power Architecture: Features two e5500 cores built on Power Architecture technology, offering high performance and energy efficiency.
  • Integrated Memory Controller: Includes a DDR3/3L memory controller for high-speed memory access.
  • High-Speed I/O Interfaces: Supports Gigabit Ethernet, PCI Express, and other high-speed interfaces for versatile connectivity.
  • Security Features: Incorporates security features such as cryptographic acceleration and secure boot.
  • Power Management: Offers advanced power management capabilities to optimize power consumption.

Benefits:

  • High Performance: Delivers substantial processing power for demanding applications.
  • Energy Efficiency: Optimizes power consumption, making it suitable for energy-sensitive applications.
  • Versatile Connectivity: Supports a wide range of high-speed interfaces for flexible system integration.
  • Enhanced Security: Protects sensitive data and systems from security threats.
  • Simplified Development: Supported by comprehensive development tools and software libraries.

Additional Details:

The P502APSE1QZA operates at a specific clock frequency (e.g., 1.0 GHz to 1.4 GHz), depending on the specific configuration. It supports DDR3 and DDR3L memory types with varying speeds. The processor is typically packaged in a BGA (Ball Grid Array) for surface mount assembly. Further technical specifications include the number of PCIe lanes, Ethernet ports, and other I/O interfaces. The power consumption varies depending on the operating conditions and workload.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess