The MTV10N100E is a Power MOSFET manufactured by Freescale Semiconductor (now NXP). It is designed for high-voltage, high-current switching applications. This MOSFET features a high breakdown voltage and low on-resistance, making it suitable for power supplies, motor control, and other demanding applications. Its robust design ensures reliable performance and long life.
Applications:
- Switching power supplies
- Motor control circuits
- DC-DC converters
- Inverters
- High-voltage switching applications
Features:
- High breakdown voltage (1000V)
- Low on-resistance
- Fast switching speed
- Avalanche energy rated
- Thermally robust package
Benefits:
- Efficient power switching, reducing heat generation
- Reliable performance in high-voltage environments
- Improved system efficiency due to low on-resistance
- Protection against voltage spikes
- Extended lifespan in demanding applications
Additional Details:
The MTV10N100E typically comes in a TO-220 or similar through-hole package for easy mounting and heat dissipation. Its gate threshold voltage is typically around 3-5V. The continuous drain current is rated at 10A. This Power MOSFET is designed to withstand high levels of avalanche energy, providing additional protection against voltage transients. The operating junction temperature ranges from -55°C to +150°C.