EN
  • EN
  • DE

MTP6N10

Part No MTP6N10
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965559-MTP6N10
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTP6N10 CAD Model

Description

The MTP6N10 is an N-channel enhancement-mode MOSFET from Freescale Semiconductor (now NXP), designed for power switching applications requiring a balance of voltage and current capabilities. It is commonly used in various industrial and consumer electronics applications.

Applications:

  • Power supplies
  • DC-DC converters
  • Motor control
  • Lighting control

Features:

  • Moderate voltage capability: Suitable for a wide range of applications.
  • Low on-resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast switching speed: Reduces switching losses and enhances overall performance.
  • Avalanche energy rated: Provides robustness against voltage transients.

Benefits:

  • Improved energy efficiency: Low RDS(on) reduces power dissipation.
  • Enhanced system reliability: Avalanche energy rating provides protection against voltage spikes.
  • Simplified circuit design: Easy to drive and control.
  • Cost-effective solution: Offers a good balance of performance and price.

Additional Details:

The MTP6N10 typically features a drain-source voltage (VDS) rating of 100V and a continuous drain current (ID) rating that depends on the package and operating conditions. It is essential to consult the datasheet for precise specifications. It's frequently packaged in a TO-220 or similar configuration for efficient heat dissipation. The RDS(on) value is a crucial parameter, representing the resistance when the MOSFET is fully turned on; lower values indicate higher efficiency. The avalanche energy rating ensures the device can withstand voltage spikes often encountered in inductive load applications. Freescale/NXP's MOSFET technology guarantees reliable switching and low conduction losses. Proper thermal management is critical for maintaining reliable operation, particularly at higher current levels. This MOSFET provides a dependable solution for numerous power switching requirements.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess