EN
  • EN
  • DE

MRF6S21140HS

Part No MRF6S21140HS
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MRF6S21140HS Freescale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032398-MRF6S21140HS
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MRF6S21140HS CAD Model

Description

The MRF6S21140HS is an RF power LDMOS transistor manufactured by NXP Semiconductors (formerly Freescale). It's designed for high-performance applications in the 2110-2170 MHz frequency range, typically used in cellular base stations and other communication systems.

Applications:

  • Cellular base stations: Power amplifiers for UMTS and LTE systems.
  • Public Mobile Radio (PMR): High-power amplifiers.
  • Industrial, Scientific, and Medical (ISM) applications: Power amplifiers for RF heating and medical equipment.
  • Broadcast Transmitters: VHF and UHF Transmitters.
  • Military Communications: High-power RF amplification.

Features:

  • LDMOS technology: Provides high gain, high efficiency, and excellent linearity.
  • High power output: Delivers 140W of output power.
  • High gain: Typically achieves 18 dB of gain.
  • High efficiency: Achieves up to 55% efficiency.
  • Integrated ESD protection: Protects the device from electrostatic discharge.
  • Thermally enhanced package: Designed for efficient heat dissipation.

Benefits:

  • Increased signal strength: Enables longer transmission distances and improved coverage.
  • Reduced power consumption: Lowers operating costs and extends battery life in portable devices.
  • Improved signal quality: Minimizes distortion and interference.
  • Enhanced reliability: Withstands high temperatures and harsh environmental conditions.
  • Simplified design: Reduces the number of external components required.

Additional Details:

The MRF6S21140HS is designed to operate with a supply voltage of 28V. The device is matched internally to optimize performance within the specified frequency range. The thermally enhanced package allows for efficient heat dissipation, enabling the device to operate at high power levels without overheating. It's critical to provide adequate heatsinking to ensure long-term reliability. This device is a key component in high-power RF amplification systems.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess