EN
  • EN
  • DE

MRF6414

Part No MRF6414
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006102-MRF6414
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MRF6414 CAD Model

Description

The MRF6414 is a high-power RF MOSFET transistor manufactured by Freescale Semiconductor (now NXP). It is designed for use in high-frequency power amplifier applications, typically in the VHF and UHF bands. These transistors are known for their ruggedness and high power gain.

Applications:

  • VHF/UHF communications: Used in base stations, repeaters, and mobile radio systems.
  • Industrial heating: Employed in RF generators for industrial heating applications.
  • Medical equipment: Used in RF amplifiers for medical imaging and therapy devices.
  • Broadcast transmitters: Used in VHF/UHF broadcast transmitters.
  • Radar systems: Employed in RF power amplifiers for radar applications.

Features:

  • High power gain: Provides high power amplification with minimal input power.
  • High breakdown voltage: Designed to withstand high voltage levels.
  • Rugged construction: Withstands high VSWR (voltage standing wave ratio) conditions.
  • Low input capacitance: Simplifies impedance matching.
  • Gold metallization: Provides high reliability and resistance to corrosion.

Benefits:

  • Increased transmission range: High power output extends transmission range in communication systems.
  • Improved system performance: High gain and low noise contribute to improved system performance.
  • Reliable operation: Rugged construction ensures reliable operation in demanding applications.
  • Simplified design: Low input capacitance simplifies impedance matching, reducing design complexity.
  • Long-term reliability: Gold metallization ensures long-term reliability and resistance to corrosion.

Additional Details:

The MRF6414 typically operates at a supply voltage of 28V or higher and delivers a high output power, which could range from tens to hundreds of watts depending on the specific operating frequency and conditions. The operating frequency range usually spans from VHF to UHF bands. Key parameters include the power gain, the drain efficiency, the input and output impedance, and the thermal resistance. The device requires careful impedance matching to achieve optimal performance and prevent damage due to high VSWR. Proper heat sinking is essential to dissipate the heat generated by the transistor. The device is typically packaged in a flange-mount package for easy mounting and heat sinking. Freescale (NXP) is a reputable manufacturer of RF power transistors, known for their quality and reliability. These devices often require specialized RF design expertise for proper application.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess