EN
  • EN
  • DE

MCM6208CJ15

Part No MCM6208CJ15
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078104-MCM6208CJ15
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCM6208CJ15 CAD Model

Description

The MCM6208CJ15 is a high-speed, low-power 64K x 1 Static Random Access Memory (SRAM) manufactured by Freescale Semiconductor (now NXP). This SRAM is designed for applications requiring fast access times and efficient power consumption. It's well-suited for cache memory, high-performance computing, and embedded systems where speed and low power consumption are essential.

Applications

  • Cache memory systems in processors
  • High-speed data acquisition
  • Embedded systems
  • Networking equipment (routers, switches)
  • Digital Signal Processing (DSP)

Features

  • Fast access time: 15ns
  • Low power operation
  • Single 5V power supply
  • TTL-compatible inputs/outputs
  • Fully static operation: no clocking/refresh
  • Three-state output
  • Available in a DIP package for development

Benefits

  • Improved system performance
  • Lower power consumption
  • Simplified design
  • Easy integration
  • No refresh circuitry needed
  • Flexible interfacing
  • Easy prototyping

Additional Details

The MCM6208CJ15, with its 64K x 1 organization, is ideal for high speed and relatively low density SRAM implementation. The 15ns access time enables its use in time-critical applications. Static operation greatly simplifies its use and reduces overall system design complexity. TTL compatible I/O allows for use with standard logic components. The low power nature allows it to operate effectively in situations where power conservation is important.

The three-state output facilitates use on common data busses. This component is built to supply SRAM functionality where speed, low power and sufficient density are needed. The easy prototyping and high performance nature of this component make it a great selection in time sensitive designs, or designs that need to save power.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess