EN
  • EN
  • DE

MCIMX233DJM4C

Part No MCIMX233DJM4C
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microprocessors
Description IC MPU I.MX23 454MHZ 169MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 454MHz
Co-Processors/DSP Data; DCP
RAM Controllers DRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Touchscreen
USB USB 2.0 + PHY (1)
Voltage - I/O 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Temperature Range - Operating -10°C to 70°C (TA)
Security Features Cryptography, Hardware ID
Case / Package 169-MAPBGA (11x11)
Additional Interfaces I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART
Win Source Part Number 023009-MCIMX233DJM4C
Ultra Librarian 3D Model Ultra Librarian MCIMX233DJM4C CAD Model

Description

The NXP MCIMX233DJM4C is an ARM926EJ-S 32-bit microprocessor that operates at a frequency of 454MHz.

  • Core Processor: ARM926EJ-S
  • Bus Width: 32-bit
  • Frequency: 454MHz
  • Voltage Range: 2.0V to 3.3V
  • Temperature Range: -10°C to 70°C
  • RAM Controller: DRAM
  • Co-processor: Data
  • Display and Interface Controllers: LCD and Touchscreen
  • USB: 2.0 + PHY (1)
  • Additional Interfaces: I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART
  • Package: 169-MAPBGA (11x11)

You May Also Be Interested in

Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5074 $66.0296
7+ $15.4627 $108.2389
11+ $14.9403 $164.3433
15+ $13.8955 $208.4325
19+ $13.3731 $254.0889
24+ $12.8507 $308.4168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess