EN
  • EN
  • DE

MC9S08RC60FG-US

Part No MC9S08RC60FG-US
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830496-MC9S08RC60FG-US
Ultra Librarian 3D Model Ultra Librarian MC9S08RC60FG-US CAD Model

Description

The MC9S08RC60FG-US is a microcontroller unit (MCU) from NXP Semiconductors (formerly Freescale). It belongs to the S08 family, known for its robust architecture and suitability for a wide range of embedded control applications. The RC series is designed for applications requiring a balance of performance, memory, and peripheral features.

Applications

  • Industrial Control: Process control systems, motor control, and sensor monitoring.
  • Automotive: Body electronics, lighting control, and anti-theft systems.
  • Consumer Electronics: Home appliances, power tools, and gaming devices.
  • Medical Devices: Portable medical instruments and patient monitoring systems.

Features

  • S08 Central Processing Unit (CPU): High-performance 8-bit processing core.
  • 60KB Flash Memory: On-chip flash memory for storing program code and data.
  • 4KB RAM: Random access memory for dynamic data storage during program execution.
  • Analog-to-Digital Converter (ADC): Enables conversion of analog signals into digital values for sensor interfacing.
  • Serial Communication Interfaces: Includes SCI (UART), SPI, and I2C for communication with other devices.
  • Timers: Provides multiple timers for generating PWM signals, capturing events, and timing operations.
  • Input/Output (I/O) Ports: General-purpose I/O pins for interfacing with external devices.
  • Controller Area Network (CAN): Supports CAN communication for automotive and industrial networking.
  • Low-Voltage Inhibit (LVI): Protects against data corruption during low-voltage conditions.

Benefits

  • High Performance: Provides efficient processing capabilities for demanding applications.
  • Large Memory Capacity: Offers sufficient memory for complex program code and data storage.
  • Versatile Communication Interfaces: Supports a wide range of communication protocols.
  • Integrated CAN Controller: Enables easy integration into CAN networks.
  • Robust Design: Provides reliable operation in harsh environments.

Additional Details

The MC9S08RC60FG-US typically operates over a voltage range of 2.7V to 5.5V. It is commonly available in a QFP (Quad Flat Package). Programming is usually achieved using a dedicated debugger/programmer via a BDM (Background Debug Mode) interface or JTAG. The device includes a watchdog timer to prevent system lockups and ensure reliable operation. Its integrated CAN controller makes it suitable for applications requiring network communication.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess