EN
  • EN
  • DE

MC68HC705C8CS

Part No MC68HC705C8CS
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Microcontroller, 8-Bit, UVPROM, 6805 CPU, 2.1MHz, HCMOS, CDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077638-MC68HC705C8CS
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC705C8CS CAD Model

Description

The MC68HC705C8CS is an 8-bit microcontroller manufactured by Freescale Semiconductor (now NXP). It's a member of the MC68HC05 family, known for their cost-effectiveness and suitability for various embedded control applications.

Applications

  • Consumer electronics (e.g., remote controls, toys).
  • Small appliance control (e.g., coffee makers, toasters).
  • Security systems (e.g., alarm panels).
  • Industrial control applications (e.g., simple motor control, process monitoring).
  • Automotive accessories.

Features

  • 8-bit CPU core (MC68HC05 instruction set).
  • 8 KB of EPROM for program storage.
  • 352 bytes of RAM for data storage.
  • 20 Input/Output (I/O) pins.
  • 8-bit Timer with prescaler.
  • Serial Communications Interface (SCI) for UART communication.
  • On-chip oscillator.
  • Low-voltage inhibit (LVI).

Benefits

  • Cost-effective microcontroller solution.
  • Easy to use and program due to the simple and well-documented MC68HC05 architecture.
  • Integrated peripherals reduce the need for external components.
  • Suitable for battery-powered applications due to its low-power consumption.
  • EPROM allows for reprogramming and design modifications.

Additional Details

The MC68HC705C8CS typically operates at a clock frequency of 4 MHz. The 'CS' suffix usually indicates the package type, likely a small outline integrated circuit (SOIC). It uses a 5V power supply. The EPROM is typically UV erasable. Refer to the Freescale/NXP datasheet for comprehensive specifications, including timing diagrams, pinout details, and memory maps. Proper handling and programming procedures for the EPROM are important considerations.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess