EN
  • EN
  • DE

MC68HC11F1PU5

Part No MC68HC11F1PU5
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 8-BIT EEPROM 5 Mhz Microcontroller PQFP80
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077618-MC68HC11F1PU5
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC11F1PU5 CAD Model

Description

The MC68HC11F1PU5 is an 8-bit microcontroller from Freescale Semiconductor (now NXP), belonging to the HC11 family. These microcontrollers are popular for embedded systems due to their balance of performance, memory, and peripheral features. The 'F1' designation indicates specific features related to memory size and peripheral capabilities.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and industrial automation equipment.
  • Automotive Electronics: Integrated into automotive systems such as engine control, anti-lock braking systems (ABS), and dashboard displays.
  • Consumer Electronics: Found in appliances, remote controls, and other consumer electronic devices.
  • Robotics: Used in robot controllers and automation systems.
  • Medical Devices: Employed in various medical instruments and monitoring equipment.

Features

  • 8-Bit CPU: Based on the Motorola 68HC11 core, offering a combination of performance and code efficiency.
  • On-Chip EEPROM: Contains Electrically Erasable Programmable Read-Only Memory (EEPROM) for non-volatile storage of program code and data.
  • RAM: Integrated Random Access Memory (RAM) for storing temporary data during program execution.
  • Timers: Equipped with multiple timer channels for precise timing, event capture, and pulse width modulation (PWM).
  • Serial Communication Interfaces: Features Serial Communication Interface (SCI) and Serial Peripheral Interface (SPI) modules for serial data communication.
  • Analog-to-Digital Converter (ADC): Includes an ADC for converting analog signals from sensors into digital data.
  • Digital I/O Ports: Provides general-purpose digital input/output (I/O) ports for interfacing with external devices.
  • Interrupt Handling: Supports multiple interrupt sources, allowing the microcontroller to respond to real-time events.

Benefits

  • Reliability: The HC11 family is well-known for its robust design and reliable operation in harsh environments.
  • Versatility: Suitable for a wide range of applications due to its flexible architecture and comprehensive feature set.
  • EEPROM for Non-Volatile Storage: Allows for easy program updates and data storage without the need for external memory.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering costs.
  • Mature Development Tools: Well-supported by a variety of development tools, including assemblers, compilers, and debuggers.

The MC68HC11F1PU5 is commonly packaged in a plastic package (PU). It operates on a 5V power supply. Specific clock speeds and memory sizes vary depending on the device's exact configuration.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6687 $62.6748
9+ $12.8563 $115.7067
14+ $12.4544 $174.3616
20+ $12.0524 $241.0480
25+ $11.6505 $291.2625
34+ $10.4458 $355.1572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,990 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess