EN
  • EN
  • DE

MC68HC11E1CP2

Part No MC68HC11E1CP2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC68HC11E1CP2 Mot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077614-MC68HC11E1CP2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC11E1CP2 CAD Model

Description

The MC68HC11E1CP2 is a member of the Motorola (now NXP/Freescale) HC11 family of 8-bit microcontrollers. It is a versatile and widely used microcontroller known for its robust design and suitability for various embedded applications. The 'E1' designation indicates certain specific features and memory configurations within the HC11 family.

Applications

  • Industrial Control Systems: Used in PLCs (Programmable Logic Controllers), motor control, and process automation.
  • Automotive Electronics: Employed in engine control units (ECUs), anti-lock braking systems (ABS), and dashboard instrumentation.
  • Consumer Electronics: Found in appliances, remote controls, and other home automation devices.
  • Robotics: Used in robot control systems for various applications.
  • Data Acquisition Systems: Integrated into devices that collect and process data from sensors.

Features

  • 8-bit CPU: Based on the 68HC11 instruction set, providing a balance of performance and code density.
  • On-Chip EEPROM: Contains Electrically Erasable Programmable Read-Only Memory (EEPROM) for non-volatile storage of program code and data.
  • RAM (Random Access Memory): Includes RAM for storing temporary data and variables during program execution.
  • Timers: Features multiple timer channels for precise timing, pulse width modulation (PWM), and event capture.
  • Serial Communication Interfaces: Equipped with SCI (Serial Communication Interface) for asynchronous serial communication and SPI (Serial Peripheral Interface) for synchronous serial communication.
  • Analog-to-Digital Converter (ADC): Integrates an ADC for converting analog signals from sensors into digital data.
  • Digital I/O Ports: Provides general-purpose digital input/output (I/O) ports for interfacing with external devices.
  • Interrupt Handling: Supports multiple interrupt sources, enabling the microcontroller to respond quickly to external events.

Benefits

  • Reliability: The HC11 family is known for its robust design and reliable operation in harsh environments.
  • Versatility: Suitable for a wide range of applications due to its flexible architecture and comprehensive feature set.
  • EEPROM for Non-Volatile Storage: Allows for easy program updates and data storage without the need for external memory.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering costs.
  • Mature Development Tools: Well-supported by a variety of development tools, including assemblers, compilers, and debuggers.

The MC68HC11E1CP2 is typically packaged in a plastic package, and operates with a 5V power supply. The specific clock speed and memory size can vary depending on the exact configuration.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess