EN
  • EN
  • DE

MC68EZ328VF16V

Part No MC68EZ328VF16V
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006448-MC68EZ328VF16V
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68EZ328VF16V CAD Model

Description

The MC68EZ328VF16V is a DragonBall EZ microcontroller manufactured by Freescale Semiconductor (now NXP Semiconductors). This low-power microcontroller is designed for embedded applications requiring efficient processing and extended battery life. The 'VF16V' designation specifies the package type and voltage requirements.

Applications:

  • Handheld Devices: Used in handheld devices such as personal digital assistants (PDAs) and mobile terminals.
  • Portable Data Collection: Employed in portable data collection devices for inventory management and field service applications.
  • Industrial Control: Integrated into industrial control systems for monitoring and control of equipment.
  • Medical Devices: Utilized in medical devices such as patient monitors and diagnostic equipment.
  • Gaming Consoles: Found in handheld gaming consoles for game processing and control.

Features:

  • Low Power Consumption: Designed for low power operation to extend battery life in portable devices.
  • 68K Architecture: Based on the 68K instruction set architecture, providing efficient processing capabilities.
  • Integrated Peripherals: Includes integrated peripherals such as UARTs, timers, and ADCs for interfacing with external devices.
  • Memory Interface: Features a flexible memory interface for connecting to external memory devices.
  • LCD Controller: Incorporates an LCD controller for driving liquid crystal displays.

Benefits:

  • Extended Battery Life: Reduces power consumption, resulting in longer battery life in portable devices.
  • Efficient Processing: Provides efficient processing capabilities for demanding embedded applications.
  • Simplified System Design: Simplifies system design by integrating key peripherals into a single chip.
  • Reduced Component Count: Lowers component count and board space requirements.
  • Cost-Effective Solution: Offers a cost-effective solution for embedded applications.

Additional Details:

The MC68EZ328VF16V supports various power management modes for optimizing power consumption. Detailed specifications regarding clock speed, memory capacity, and peripheral configuration are available in the official NXP datasheet. The operating temperature range and other environmental specifications are also detailed within the datasheet.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Lucent
Lowest to $70.6306
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 454 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess