EN
  • EN
  • DE

MC68332GCFC25

Part No MC68332GCFC25
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 32-BIT 25 MHz MICROCONTROLLER PQFP132
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Halogen Free Not Halogen Free
Number of Pins 132
RoHS Non-Compliant
Win Source Part Number 1009808-MC68332GCFC25
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68332GCFC25 CAD Model

Description

The MC68332GCFC25 is a 32-bit microcontroller from Freescale Semiconductor (now NXP). It's a member of the 68300 family, known for its integration of various peripherals and memory controllers, making it suitable for embedded control applications. The '25' in the part number typically indicates a clock speed of 25MHz.

Applications:

  • Industrial control systems
  • Automotive engine management
  • Robotics
  • Networking equipment
  • Data acquisition systems
  • Medical devices
  • Printers and scanners

Features:

  • 32-bit CPU core
  • System Integration Module (SIM)
  • Time Processor Unit (TPU)
  • Queued Serial Module (QSM)
  • Static RAM (SRAM)
  • Interrupt controller
  • Clock generator
  • DMA controller

Benefits:

  • High performance for demanding control tasks
  • Reduced system cost due to integrated peripherals
  • Flexibility to support a wide range of applications
  • Real-time processing capabilities
  • Simplified system design

Additional Details:

The MC68332GCFC25 integrates several key peripherals, reducing the need for external components. The Time Processor Unit (TPU) is a programmable timer that allows for precise timing and control of external events. The Queued Serial Module (QSM) provides serial communication capabilities. The Static RAM (SRAM) provides on-chip memory for data storage. It features an interrupt controller to manage various interrupt sources. Refer to the Freescale/NXP datasheet for detailed specifications, including memory map, pinout, electrical characteristics, and timing diagrams. The microcontroller is typically packaged in a surface-mount package such as a PQFP (Plastic Quad Flat Pack) for easy integration onto circuit boards.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess